location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6510b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE131ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420151999 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2008
Product end of life date
Bullet Points HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™2 Duo T8300 2.4 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz
  • - 160 GB HDD
  • - Intel® GMA X3100
  • - Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 5.25 h 90 W
  • - Windows Vista Business
Long product name HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black :
The long product name of HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T8300 (3M Cache, 2.40 GHz, 800 MHz FSB), 2GB DDR2, 160GB HDD, 14.1" WXGA (1200x800), 802.11 a/b/g, Windows Vista Business
More>>>
HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black:
The official description of HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's extensive range of notebook PCs enable increased productivity and efficiency, by providing the perfect combination of built-in mobility features to match the particular needs of individuals from businesses large and small.

The HP 6510b is designed to work just as hard as you do and features Intel® Core™2 Duo Processors for enhanced performance when running multiple applications as well as maximised battery life. This notebook also comes equipped with a 14.1-inch diagonal widescreen display available with your choice of anti-glare (WXGA and WXGA9) or HP BrightView technology (WXGA). You can quickly synchronise and store your data with different types of devices or other users with the integrated Media Card Reader; while the optional DVD+/–RW SuperMulti DL LightScribe Drive makes your storage media stand-out with custom labels that you can burn directly to your disc.
Whether you’re across the street or across the country, HP Broadband Wireless [k1] (includes built-in WWAN + 802.11n (draft) WLAN + Bluetooth® technologies) conveniently allows you to stay connected in more places.
Built to protect. An array of multi-layered security solutions can be tailored to help defend your network, applications, and data. The new Drive Encryption for HP ProtectTools encrypts all information on the hard drive volume so it becomes unreadable to an unauthorised person. Built to simplify. Boost your productivity while maximising simplicity with features such as HP QuickLook. Quickly browse your email, calendars, and contact information with a touch of a button whether your PC is turned on or not. Built to last. Reliable features such as HP DuraKeys and HP 3D DriveGuard help your notebook go the distance.

Short summary description HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black:
This short summary of the HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6510b, Intel® Core™2 Duo, 2.4 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black:
This is an auto-generated long summary of HP Compaq 6510b Intel® Core™2 Duo T8300 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business Black based on the first three specs of the first five spec groups.

HP Compaq 6510b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.4 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
LED backlight
No
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T8300
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor system type
Up
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
160 GB
HDD speed
5400 RPM
HDD size
2.5"
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA X3100
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAPR
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33099
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5.25 h
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width
331 mm
Depth
243 mm
Height
34 mm
Weight *
2.4 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes