location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9TO9B
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:11:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP K9TO9B user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 9.5 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB 360 MHz
  • - 5.41 kg
Warranty: One-year limited hardware warranty
Long product name HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi :
The long product name of HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Envy 4525 All-in-One, 9.5ppm, 1200px, Wi-Fi 802.11b/g/n, USB, 2.2" LCD, 5.41kg
More>>>
HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
The official description of HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do more with an affordable HP ENVY all-in-one—the perfect match for your modern technology. Fly through tasks with the easiest way to print from your smartphone or tablet.1 Get wireless printing and lab-quality photos and documents in a few steps.

You can afford to be creative

Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.2

Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy photo printing from your mobile device

Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.1

Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.3

Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.4

Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.5

Everything you need to create

Print, scan, or copy quickly and easily with the 2.2-inch (5.5 cm) display—simply touch and go.

Save paper and conserve resources—use up to 50% less paper with easy, automatic two-sided printing.

Print borderless, lab-quality photos, laser-quality documents, scrapbook pages, and more—right in your home.

Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.

Do more in less space

Save your space with a sleek, compact all-in-one designed to fit where you need it.

Print in any room you choose—without causing disruptions—using the optional quiet mode.

Short summary description HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
This short summary of the HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 4525, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY 4525 Thermal inkjet A4 4800 x 1200 DPI 9.5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY 4525. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6.8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black