location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop Mini DVD ODD Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Mini DVD ODD Module
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9Q83AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793972816 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 561123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 11:05:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Desktop Mini DVD ODD Module :
The long product name of HP Desktop Mini DVD ODD Module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop Mini DVD Super Multi-Writer ODD Module
More>>>
HP Desktop Mini DVD ODD Module:
The official description of HP Desktop Mini DVD ODD Module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your storage
Add a DVD Super-Multi Writer to your HP Desktop Mini PC with HP Desktop Mini DVD Super Multi-Writer ODD Module.

Easy assembly
Slide and hook the Module to the PC with the included screws, connect with the included USB 3.0 cable, and use the integrated VESA mount to place the Module wherever you need it.

Increase your storage and your flexibility
Quickly and easily back up your files to DVD, and access media and data from DVDs and CDs.

Make it secure
Physically secure your HP Desktop Mini2 to the Module with the security screw included in each Kit.

Mix and match
Use this Module alongside another Module, or with the Security Sleeve, to create a custom solution for your HP Desktop Mini.

Award-winning support
Rest easy with a one-year limited warranty.

Short summary description HP Desktop Mini DVD ODD Module:
This short summary of the HP Desktop Mini DVD ODD Module data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop Mini DVD ODD Module, Black, Desktop, DVD Super Multi DL, USB 3.2 Gen 1 (3.1 Gen 1), 24x, 8x

Long summary description HP Desktop Mini DVD ODD Module:
This is an auto-generated long summary of HP Desktop Mini DVD ODD Module based on the first three specs of the first five spec groups.

HP Desktop Mini DVD ODD Module. Product colour: Black. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: USB 3.2 Gen 1 (3.1 Gen 1). CD write speed: 24x, DVD+R write speed: 8x, DVD-R write speed: 8x. CD read speed: 24x, DVD-ROM read speed: 8x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Easy assembly

Slide and hook the Module to the PC with the included screws, connect with the included USB 2.0 cable, and use the integrated VESA mount to place the Module wherever you need it.

Make it secure

Lock the Module to your HP Desktop Mini or a desk or table with the optional HP Ultra-Slim Cable Lock.

World-class support

Rest easy with a one-year limited warranty.

Design
Internal *
No
Product colour
Black
Performance
Purpose *
Desktop
Optical drive type *
DVD Super Multi DL
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Writing speed
CD write speed *
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
6x
DVD+RW write speed
8x
DVD-RW write speed
8x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
Access time
DVD drive average random access time
160 ms
CD-ROM drive average random access time
140 ms
Weight & dimensions
Width
177 mm
Depth
174.6 mm
Height
22.8 mm
Weight
712 g
Technical details
HP segment
Business
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)