location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Slate 8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7X62AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793924198 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Warranty: 1 year standard parts and labour limiteddepending on country (upgrades available), 1 year limitedon primary battery
Long product name HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver :
The long product name of HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 800 (2.3GHz), 7.86" FHD QXGA touch (2048 x 1536), 2GB LPDDR3 SDRAM, 32GB eMMC, 802.11a/b/g/n/ac, Bluetooth 4.0 + LE, 2 MP / 8 MP, Android 4.4 (KitKat)
More>>>
HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
The official description of HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work seamlessly in and out of the office with the highly portable HP Pro Slate 8, a full HD commercial-grade Android™ tablet with hardware-enabled security, a Qualcomm Snapdragon 800 series processor, and an included HP Duet Pen.

Hardened data protection
- Stay lock-tight secure and in control with a commercial-grade Android™ tablet that uses business-class hardware security managed by HP Touchpoint Manager, HP Managed Mobility Services, and optional third-party Enterprise Mobility Management suites.

Create content on the go
Be more productive than ever by instantly digitizing the notes you write on paper.2 The included high-fidelity HP Duet Pen, integrated suite of productivity apps, and range of available apps on Google Play™ give you the flexibility to write on paper or your tablet.

Form and function
- Be business-ready anywhere, anytime with a business-class tablet that delivers a long battery life, more natural reading experience from the 4:3 aspect ratio, and a suite of optional, convenient accessories.

Presentations unplugged
- Run meetings without wires when you share your screen on a projector or monitor using a secure business-ready wireless display link over Miracast with easy set-up, live markers, and annotations.

Featuring

Designed to defend
- Help protect your tablet with device authentication and tamper-resistant features.

Enterprise-friendly
- Customize your enterprise mobility solution with HP Managed Mobility Services.

Cloud-based IT management made simple
- Manage data, security, and a wide array of branded devices from the cloud with HP Touchpoint Manager. Use Locate Device to remotely locate, lock, and wipe your tablet.

Ready for your environment
- Easily integrate your devices with optional, leading EMM solutions.

Speed, mobility, and style
- Get quick app responsiveness and pristine graphics from a Qualcomm processor.

Easy on the eyes
- Enjoy stunning full HD ultra-high 2048 x 1536 resolution on a 7.9-inch diagonal Corning® Gorilla® Glass screen.

Fast connectivity
- Access your data, network, and devices with wireless connectivity options.

Excel with built-in extras
- Do more with up to 32 GB storage, micro USB connectivity, and integrated communication tools.

Functional for business
- Go business-class all the way with innovative optional accessories4 that connect easily with a zero-force, Pogo pin connector. Make it yours with a choice of adapters, HP Bluetooth Keyboard Folio or HP Paper Folio for use with the HP Duet Pen.

Get help when you need it
- Rely on support you can trust with HP’s world-class limited warranty and optional HP Care Services.

Short summary description HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This short summary of the HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Slate 8, 20 cm (7.86"), 2048 x 1536 pixels, 32 GB, 2 GB, Android, Silver

Long summary description HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This is an auto-generated long summary of HP Pro Slate 8 Qualcomm Snapdragon 32 GB 20 cm (7.86") 2 GB Wi-Fi 5 (802.11ac) Android Silver based on the first three specs of the first five spec groups.

HP Pro Slate 8. Display diagonal: 20 cm (7.86"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: Silver

Display
Display diagonal *
20 cm (7.86")
Display resolution *
2048 x 1536 pixels
LED backlight
Yes
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
800
Processor cores
4
Processor frequency *
2.3 GHz
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
800 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Silver
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Barometer
Yes
Position location *
Yes
Country of origin
China
Software
Platform *
Android
Operating system version
4.4
Operating system installed *
Android
Bundled software
Google Mobile Services & Applications HP TouchPoint Manager HP Duet Pen ready HP Notes Corel Painter Mobile Kingsoft Office Evernote Skype HP Print Services Avast Mobile Security
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
21 Wh
Power
AC adapter power
10 W
Weight & dimensions
Width
136.9 mm
Depth
7.99 mm
Height
207 mm
Weight
350 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-05 07:44:20
Uk has collected 13 expert reviews for HP Pro Slate 8 32 GB 20 cm (7.86") Qualcomm Snapdragon 2 GB Wi-Fi 5 (802.11ac) Android Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-05-08 03:22:39
HP's Pro Slate 8 Android tablet normally wouldn't be a compelling product for us to review, but we became intrigued by the Duet Pen that's offered with this model (and others) in the company's Pro Slate business range. The goal is to aid pen input by allo...
Good Solid tablet with Android Lollipop...
Bad Writing on paper with Duet Pen resulted in inconsistent results for us...
60%
theaustralian.com.au
Updated:
2015-05-29 04:51:42
If you own a device like a Galaxy Note then you probably already know how useful a stylus can be. As fluid as the pen-on-screen experience has become over the last couple of years, none feel as natural as using good old-fashioned pen and paper.There are a...
0%
itpro.co.uk
Updated:
2015-06-19 01:54:00
While all eyes are on HP's upcoming split into two separate companies , the consumer-focussed HP Inc and the plainly-named Hewlett Packard Enterprise, the old HP continues to release new products. Given this context, you'd be forgiven for thinking that HP...
Good Lightweight, Good battery life, Hardwareaccelerated encryption, Good quality screen...
Bad Stylus features need work, Encryption not on by default...
Bottom line Its business features need a little more finesse, but this still is a surprisingly good Android mini tablet...
80%
trustedreviews.com
Updated:
2015-07-08 07:48:23
What is the HP Pro Slate 8? The latest tablet from HP joins a growing band of business devices aiming to find a home in the office while taking a bite out of the all-conquering iPad's market share. The Pro Slate 8 comes with a roster of slick business fea...
Good Smart, premium design, Excellent quality screen, Good overall performance...
Bad Camera quality is disappointing, Battery life could be better, A touch pricier than its main rival...
80%
notebookcheck.net
Updated:
2015-02-05 07:44:20
A lot of graphic prowess for games, stutter-free HD video playback, a high-resolution HD display: The attributes with which HP advertises its 8-inch Slate 8 Pro tablet sound promising. With its 1600 x 1200 pixels and its HD sound system Beats Audio, the H...
Good Sturdy construction, Highresolution screen, Bright display, High contrast ratio, Full HD video recording, Approx. 12 GB of available storage space, All current applications and games run smoothly due to the quadcore SoC, Futureproof due to significant per...
Bad Mediocre camera module (in terms of image quality), Older Android version (4.2.2), Just 12 months of warranty, Rather high power consumption while turned off or in standby mode, Power adapter buzzes...
Bottom line The HP Slate 8 Pro is not only an extremely fast tablet , capable of handling both multimedia tasks and demanding 3D games with ease due to its powerful Nvidia Tegra 4 quadcore SoC , it also proves to offer a smooth experience during actual usage, with n...
87%
androidpolice.com
Updated:
2015-02-05 07:44:20
I've said it dozens of times, but I'll say it again: there aren't enough eight-inch Android tablets. When the iPad Mini was announced, I assumed more manufacturers would jump on the form factor, but nope – there still aren't that many. Needless to say...
Bottom line I want to love this tablet for several reasons, but for each positive quality it possesses, there's an equally as destructive flaw. The size is nigh perfect, and the 4:3 aspect ration, while initially different, is pretty fantastic. The display is prob...
0%
androidpolice.com
Updated:
2015-07-08 07:48:23
You don't usually think of HP as a company that makes desirable Android tablets. And in fact, when you go the the HP site and peruse the tablet section, you'd be proven right. However, tucked away in the business-oriented side of the site are some devices...
Good Screen Great resolution and good size for a small tablet, Aspect Ratio It's a 4:3 tablet, which there aren't enough of, Battery life It's above average for Android tablets, Materials The plastic casing is nice and grippy, Speakers Frontfacing and loud, ju...
Bad Duet Pen It just doesn't work very well for digitizing notes, and you need a $70 case to make it even kind of feasible...
Bottom line HP Pro Slate 87.5/10design8/10hardware8/10software8/10performance7/10battery8/10value6/10If you just look at the tablet itself, the HP Pro Slate 8 is very good. The screen is crisp, and it's a great size if you want a more modest tablet. The 4:3 screen ra...
75%
networkworld.com
Updated:
2015-07-10 06:50:42
Video review...
0%
notebookcheck.net
Updated:
2015-07-13 05:46:32
Professional Slate. HP launches its Pro Slate 8 tablet for business customers. It has a high-resolution screen and security features alongside a stylus. But is it worth the demanded 600 Euros?...
Good Stylish casing, Decent stereo speakers, MicroSD slot, Good WiFi reception, Camera with good color reproduction, Innovative DuetPen, Decent IPS screen, Good system performance, Useful battery life, Security features...
Bad Casing's stiffness, Relatively quiet speakers, Note on paper feature errorprone, High price...
Bottom line Florian WimmerChassis88%Keyboard67 / 80 → 84%Pointing Device88%Connectivity50 / 65 → 77%Weight86 / 88 → 96%Battery91%Display86%Games Performance65 / 68 → 96%Application Performance48 / 76 → 63%Temperature92%Noise100%Audio68 / 91 → 75%Camera70 / 85 → 82%Ad...
87%
Laptopmag.com
Updated:
2015-07-21 03:21:30
Though a number of Android tablets and phones come with pressure-sensitive styluses, none of them can replicate the classic feeling of putting ink to paper. HP's Pro Slate 8 ($449) attempts to solve this problem with its Duet Pen, a real ballpoint-writing...
Good Unique pen writes on any paper and transmits notes, Long battery life, Bright screen...
Bad Expensive, No haptic feedback, Mediocre pen software...
Bottom line The long-lasting HP Pro Slate comes with a pen for beaming notes from regular paper to the tablet, but it's outperformed by cheaper Android competitors...
60%
computershopper.com
Updated:
2015-10-07 07:09:39
The problem with handwritten notes, though, is that they don't mix well with our digital, Web-connected world. You can snap smartphone photos of your notes, and archive and share them that way. But that's far from convenient, and a digital image of writte...
Good Attractive screen, Good battery life, Expandable storage via MicroSD, Refreshingly free of bloatware...
Bad Clunky, temperamental notetaking tech, Benchmark performance lags behind that of other highend Android tablets...
Bottom line HP's latest Android-based business slate sports a nice iPad-Mini-like screen and an attractive design. But its ultrasonic pen-based note-taking tech feels over-engineered and more than a little undercooked. Read More…...
60%
tabletpcreview.com
Updated:
2015-10-18 03:33:16
HP has targeted the Pro Slate 8 at businesspeople, and gave this mid-size Android tablet a high resolution display, dual front facing speakers, and a price that starts at $449.What sets it apart from the pack is a stylus that can be used not just on the t...
Good Beautiful, high resolution screen, Front facing speakers, Decent performance...
Bad No 64GB or 128GB version available, Poor camera quality...
Bottom line A respectable mid-size Android tablet aimed at business people, with the useful ability to wirelessly receive notes written on paper with a special pen...
70%
hothardware.com
Updated:
2016-02-06 01:52:50
If you like the idea of using a stylus with your mobile device, then you probably prefer the precision and additional functionality over the convenience of a fingertip. That, or you've picked up a brand-new HP Pro Slate 8, a tablet targeted at working pro...
Good microSD expansion slot, Quadcore processor, Decent battery life, Duet Pen can be fun and useful...
Bad Relatively expensive...
Bottom line We expected a bit more from HP's tablet given its $469 price tag. You can find other tablets that are faster for less, or one that's bigger and more powerful for around the same price. That said, HP's tablet will let you game a bit without throwing up the...
0%