location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor ProDisplay P232 de 23 pulgadas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7X31AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793867211 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2019
Product end of life date
Bullet Points HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors with DisplayPort.
  • - Attach your HP PC or select HP Thin Client directly behind the display.[1]
  • - Reduce power consumption and help lower your costs with an energy-efficient design.
Warranty: Protected by HP, including a 3-year standard limited Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit /go/cpc.
Long product name HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large-screen Pro-class presentation.
Project your HP Pro PC content to a 58,4 cm (23") diagonal display with the HP ProDisplay P232 Monitor, which has a sleek design, essential presentation features, and advanced connectivity for your everyday business productivity, all at a highly affordable price point.

Short summary description HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay Monitor P232 de 23 pulgadas, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP ProDisplay Monitor P232 de 23 pulgadas. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display.[1] Keep things tidy with an integrated power supply and cable management features.

Designed with the environment in mind.

Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen[2] design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.[3]

Full HD image presentation.

Enjoy crisp, clear Full HD color for all of your content on the 58,4 cm (23") diagonal screen with 1920 x1080 resolution, 5 ms response time, and 1000:1 contrast ratio.[4]

Place it where you need it.

Free up valuable desk space with mounting options[5] enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint. Select the head-only model[5] if you don’t need a stand.

Complete the picture.

Customize a total solution with options[5] designed for your display.

Your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Global reassurance.

Rest assured that your IT investment is supported by a three-year standard limited warranty, and a stable product lifecycle and minimum one-year lifespan. Add HP Care Pack Services[6] to extend your protection beyond the standard limited warranties.

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Pixel density
96 ppi
Horizontal scan range
24 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
Colour gamut
72%
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
0.5 W
Power consumption (max)
30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
548.6 mm
Depth (with stand)
185 mm
Height (with stand)
408.3 mm
Weight (with stand)
4 kg
Width (without stand)
548.6 mm
Depth (without stand)
55 mm
Height (without stand)
346.3 mm
Weight (without stand)
3.4 kg
Packaging data
Package width
632 mm
Package depth
140 mm
Package height
422 mm
Package weight
5.8 kg
Packaging content
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProDisplay Monitor P232 de 23 pulgadas computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] Requires HP Quick Release, sold separately. See product QuickSpecs for exact PC and thin client compatibility.
[2] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[3] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.netfor registration status by country.
[4] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[5] Each accessory sold separately. Mounting hardware sold separately. Head only model sold separately.
[6] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.