location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P222va
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7X30A8
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 3000:1
  • - 24 W
Warranty: Protected by HP, including a 3-year standard limited Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit /go/cpc.
Long product name HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black :
The long product name of HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" VA/LED, 1920x1080, 8ms, 250 cd/m², VGA, DisplayPort 1.2, 3.61kg
More>>>
HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
The official description of HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put your HP Pro PC content front and center on an ample 21.5-inch diagonal display with the HP ProDisplay P222va Monitor. The sleek design delivers essential presentation features and advanced connectivity for your everyday business productivity at a highly affordable price point.

Fabulous front-of-screen.
- Get crisp image clarity for all your content on the 21.5-inch diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio.178-degree viewing angles mean everybody has a great view of the screen.

High-speed connection for FHD imagery.
- Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get legacy device compatibility from the VGA connector.

Create an efficient, easy-to-use workspace.
- Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display.2 Keep things tidy with an integrated power supply and cable management features.

Short summary description HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This short summary of the HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay P222va, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP ProDisplay P222va LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP ProDisplay P222va. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Display surface
Matt
Supported graphics resolutions
1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Pixel density
102.4 ppi
Horizontal scan range
24 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
47.6 cm
Viewable size, vertical
26.7 cm
Colour gamut
72%
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Ergonomics
On Screen Display (OSD)
Yes
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
24 W
Power consumption (standby) *
0.5 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
518 mm
Depth (with stand)
186.6 mm
Height (with stand)
379.2 mm
Weight (with stand)
3.61 kg
Width (without stand)
518 mm
Depth (without stand)
47.5 mm
Height (without stand)
315.2 mm
Weight (without stand)
2.94 kg
Packaging data
Package width
589 mm
Package depth
132 mm
Package height
409 mm
Package weight
4.9 kg
Packaging content
Cables included
AC, DisplayPort, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Thin Client
Thin client installed
No