HP logo

HP UC Speaker Phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280425
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Dec 2018
Long product name HP UC Speaker Phone:

HP UC Speaker Phone

HP UC Speaker Phone:

Turn any room into a virtual conference center[1] at the office or on-the-go with the HP UC Speaker Phone, a portable speaker phone for your Windows, Android™ or iOS device.

Short summary description HP UC Speaker Phone:

HP UC Speaker Phone, PC, Black, 100 m, Wired & Wireless, USB/Bluetooth, 3.5 mm

Long summary description HP UC Speaker Phone:

HP UC Speaker Phone. Device type: PC, Product colour: Black, Maximum operating distance: 100 m. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Headphone connectivity: 3.5 mm. Power source type: Battery, Talk time: 14.8 h. Width: 120 mm, Depth: 120 mm, Height: 3.3 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.