location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3-inch Prelude Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3-inch Prelude Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7H13AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793817933 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Oct 2017
Product end of life date
Long product name HP 17.3-inch Prelude Backpack :
The long product name of HP 17.3-inch Prelude Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 17.3-inch Prelude Backpack
More>>>
HP 17.3-inch Prelude Backpack:
The official description of HP 17.3-inch Prelude Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Room for everything
Two double-zip compartments provide room for your notebook and files, plus your cables, accessories, pens, phone, and more. The exterior flap pocket gives you easy access to the items you use most.

Carry it your way
Use the padded backpack straps to keep your hands free, or carry by the top handle.

Award-winning support
Get the reassurance of a one-year parts replacement limited warranty.

Short summary description HP 17.3-inch Prelude Backpack:
This short summary of the HP 17.3-inch Prelude Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17.3-inch Prelude Backpack, 43.9 cm (17.3"), Notebook compartment

Long summary description HP 17.3-inch Prelude Backpack:
This is an auto-generated long summary of HP 17.3-inch Prelude Backpack based on the first three specs of the first five spec groups.

HP 17.3-inch Prelude Backpack. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 43.9 cm (17.3"). Weight: 520 g. Dimensions (WxDxH): 315 x 125 x 440 mm

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
43.9 cm (17.3")
Features
Country of origin
CHN
Weight & dimensions
Weight
520 g
Other features
Dimensions (WxDxH)
315 x 125 x 440 mm