location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stream 7 5701nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6F04EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793881873 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 May 2015
Product end of life date
Bullet Points HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Graphite
  • - 17.8 cm (7") 1280 x 800 pixels IPS
  • - Intel Atom® Z3735G 1.33 GHz
  • - 32 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 11.1 Wh
  • - Windows 8.1
Warranty: 1-year limited hardware
Long product name HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite :
The long product name of HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Stream 7 Tablet - 5701nd
More>>>
HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:
The official description of HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Live life untethered on the cloud-connected, Intel-powered HP Stream 7 Tablet. Stay on top of your work from wherever you love to be with Office 365 and a full Windows 8.1.1

Lightning-fast performance.

• Work or play, the HP Stream with Intel® quad core processor delivers the speed and responsiveness you need to stay on top of life.


Do more with Office 365.

• Keep up with life anywhere with a one-year subscription. Get all the powerful tools you need with the familiar Microsoft Excel, Word, PowerPoint, OneNote, and Access, plus cloud integration.2


Keep it all in the cloud with OneDrive.3

• All your files, all within reach. Get 1 TB of OneDrive cloud storage included for one year so you can easily store and share your favorite photos, videos, documents, files, and more.3


1 Not all features are available in all editions of Windows 8.1. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows 8.1 functionality. See microsoft.com. Office 365 Personal 1-year with activation required within limited time. See www.office.com/information for full offer details. Internet access is required and not included.

2 Office 365 Personal 1-year with activation required within limited time. Internet access is required and not included. For more information, see www.office.com/information.

3 The OneDrive free cloud storage offer is available for a limited time. Check the activation card inside the package for details. For more information, go to http://onedrive.com/windowsoffer.

Short summary description HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:
This short summary of the HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stream 7 5701nd, 17.8 cm (7"), 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1, Graphite

Long summary description HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite:
This is an auto-generated long summary of HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite based on the first three specs of the first five spec groups.

HP Stream 7 5701nd. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Windows 8.1. Product colour: Graphite

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3735G
Processor cores
4
Processor threads
4
Processor boost frequency
1.83 GHz
Processor frequency *
1.33 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1UD
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2.2 W
Stepping
C0
Memory
Internal memory *
1 GB
Internal memory type
DDR3L-SDRAM
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
1
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Form factor *
Slate
Product colour *
Graphite
Performance
GPS (satellite)
No
Accelerometer
Yes
Position location *
No
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 8.1
Bundled software
Skype
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
11.1 Wh
Number of battery cells
1
Power
AC adapter power
7.5 W
Weight & dimensions
Width
191.5 mm
Depth
108 mm
Height
9.9 mm
Weight
350 g
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Processor socket
BGA 592
Wi-Fi
Yes
Processor ARK ID
80275
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 07:06:21
Uk has collected 18 expert reviews for HP Stream 7 5701nd Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Graphite and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2015-01-22 07:06:21
7-inch tablets with Windows 8.1 are a rare breed indeed and until now, we haven't had the chance to review one. HP's announcement of the Stream 7 - a 7-inch tablet with an Intel Atom SoC and Windows 8.1 with Bing - therefore really piqued our curiosity...
Good Low power consumption, Long battery life, Appealing form factor, Decent built quality, Bright display, Good viewing angles, Full version of Windows, Only gets moderately warm...
Bad Low amount of RAM, so some programs won't run, Grainy display, Case not very resilient to pressure, Windows 8.1 needs more and more space because of updates, Performance is not always stutter-free, Display attracts finger prints, Touchscreen can "sti...
Bottom line Users in the market for a Windows tablet with outstanding battery life but with a modest budget should take a look at the HP Stream 7. If other qualities matter as well, the decision might be more difficult the camera modules, for example, are mediocre at...
78%
anandtech.com
Updated:
2015-01-22 07:06:21
Late last month, we published our annual holiday guide for people interested in buying tablets . We took a look at what we considered to be the best tablets running iOS, Android, and Windows as these have become the three dominant operating systems among...
Bottom line One thing that motivated me was the general lack of coverage for devices at the low end of the market. News coverage and reviews always seem to focus on the newest iPad, the newest Galaxy Tab, or the newest Ultrabook. There's not as much attention paid to...
0%
geardiary.com
Updated:
2015-01-22 07:06:21
Here are the basic specs: – Windows 8.1 operating system – 1GB memory – 32GB storage – 1.8GHz Intel Atom Z3735G quad-core processor – 7 inch screen with 1280 x 800 resolution – Up to 8 hours of battery life – 2MP rear camera – 0.80 lbThese are My 10 Quick...
0%