location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5D26AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793724798 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2016
Product end of life date
Bullet Points HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1200 DPI Red
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
Warranty: 2 years limited
Long product name HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI :
The long product name of HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X3000 Red Wireless Mouse
More>>>
HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI:
The official description of HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built with strict standards and guidelines, the HP Mouse X3000 effortlessly blends sleek, modern design with life-enhancing, advanced features.

Short summary description HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI:
This short summary of the HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X3000, Ambidextrous, Optical, RF Wireless, 1200 DPI, Red

Long summary description HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI:
This is an auto-generated long summary of HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI based on the first three specs of the first five spec groups.

HP X3000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Red

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
Universal
Design
Form factor *
Ambidextrous
Product colour *
Red
HP segment
Home
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Width
95 mm
Depth
57 mm
Height
40 mm
Weight
80 g
Packaging data
Package width
110 mm
Package depth
70 mm
Package height
52 mm
Package weight
120 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:40:20
Uk has collected 2 expert reviews for HP X3000 mouse Ambidextrous RF Wireless Optical 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)