Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-n039tu
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5B63PA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793792490
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10036
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1) :
The short editorial description of HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1)

Intel Pentium N3540 (2M Cache, 2.16 GHz), 29.464 cm (11.6 ") HD (1366 x 768) LED, 4GB DDR3L, 500GB SATA SSHD, Intel HD Graphics, Fast Ethernet, WLAN 802.11b/g/n, HD Webcam, Windows 8.1 64 bit
More>>>
HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1):
The official marketing text of HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1) as supplied by the manufacturer

360° of versatility. One smart price.

Easily convert from notebook to stand to tent to tablet mode for all your productivity and entertainment needs with this amazingly value-packed convertible PC, featuring a 360° hinge.

360° hinge for ultimate flexibility

Use as a notebook to work, rotate into a stand to watch, convert into a tent to play, and transform into a tablet to go anywhere. This innovative convertible PC has the flexibility to keep up with all your needs.

Tap, swipe, pinch

No matter which way you use the Pavillion x360, the latest touchscreen technology makes the most of notebook, stand, tent, or tablet mode.

BeatsAudio™

With BeatsAudio™ and dual speakers optimized for use in any position, the HP Pavilion x360 is designed for the best-sounding, richest audio on a PC.

Rich, smooth web chats

Capture all the details with vibrant clarity, even in low light. Enjoy the nuances of face-to-face conversations, thanks to the HP TrueVision HD Webcam.

Short summary description HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1):
This short summary of the HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 11-n039tu, Intel® Pentium®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1):
This is an auto-generated long summary of HP Pavilion x360 11-n039tu 2.16GHz N3540 11.6" 1366 x 768pixels Touchscreen Red Hybrid (2-in-1) based on the first three specs of the first five spec groups.

HP Pavilion x360 11-n039tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics adapter. Operating system installed: Windows 8.1. Colour of product: Red

Intel® Virtualization Technology (Intel® VT)
Intel® Virtualization Technology (Intel® VT)

Simplify Virtualization and Reduce Overheads
Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Product type *
The sub-category of the product.
Hybrid (2-in-1)
Form factor *
The shape or design of the product.
Convertible (Folder)
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.16 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor model *
The model number for the processor in a computer.
N3540
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.66 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
4
Processor cache
2 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1170
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Stepping
C0
Processor codename
Bay Trail
Thermal Design Power (TDP)
7.5 W
Processor series
Intel Pentium N3000 Series for Mobile
FSB Parity
No
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
Tjunction
100 °C
Scenario Design Power (SDP)
4.5 W
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Hybrid-HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hybrid hard drive (H-HDD) cache type
Flash
Hybrid hard drive (H-HDD) capacity
500 GB
Hybrid hard drive (H-HDD) cache memory
8 GB
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
313 MHz
On-board graphics adapter burst frequency
896 MHz
On-board graphics adapter dynamic frequency (max)
896 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
On-board graphics adapter DirectX version
11.2
Audio
Audio system
System used to play music or speech.
Beats Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
No
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Total number of SATA connectors
2
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Island-style keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
25
Processor code
SR1YW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82105
Battery
Number of battery cells
2
Battery capacity (Watt hours)
29 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Width *
The measurement or extent of something from side to side.
308 mm
Depth *
The distance from the front to the back of something.
215 mm
Height
The measurement of the product from head to foot or from base to top.
21.9 mm
Packaging content
Warranty card
Yes
Other features
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18
Testseek has collected 78 expert reviews for HP Pavilion x360 11-n039tu and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
64%
Source Review comments Score
cybershack.com.au
Updated:
2015-01-18
The Pavilion x360 is HP's bright red entry into the hybrid PC movement. The titular 360 degrees hinge means the device can be used as either a laptop or a tablet, and the keyboard can even be used as a stand to prop the device up. Stylish and versatile, t...
Bottom line The HP Pavilion x360 is a versatile little machine that especially shines with multimedia playback. The device's weight and size means it's not your best bet as a tablet, becoming a bit uncomfortable to hold after a few minutes. It's not a workhorse eith...
70%
goodgearguide.com.au
Updated:
2015-01-18
The HP Pavilion x360 (11-n008TU) is a device with a hybrid purpose: you can use it as a regular laptop, or you can tilt its screen all the way around and turn the laptop into a tablet. It's a neat solution to the 2-in-1 problem, mainly because there is no...
Good Strong and vibrant design, Good builtin features, Comfortable keyboard...
Bad Battery life is short, Screen can be hard to view in tablet mode, Feels heavy as a tablet...
Bottom line HP's Pavilion x360 is a hybrid laptop for budget users. It can be easily turned into a tablet, and it has a good set of built-in features. It's screen isn't great, though, and you won't get too much performance and battery life out of it. That said, well...
70%
pcpro.co.uk
Updated:
2015-01-18
The Pavilion X360 isn't just another boring me-too laptop. This £349 Windows 8 hybrid bravely takes on Lenovo's double-jointed Yoga range with a twin-hinge convertible design and one of Intel's Bay Trail Celeron CPUs. HP Pavilion X360: Design It's cert...
Bottom line The X360 flips from laptop to tablet in the blink of an eye, but poor battery life and a dull display weaken its appeal...
67%
expertreviews.co.uk
Updated:
2015-01-18
Despite its small size, the laptop is fairly well equipped with ports and connection options. There's an SDXC card reader, two USB ports and a USB3 port. Rather than a Gigabit Ethernet port, there's a slower 10/100 Ethernet port, and 802.11n Wi-Fi. The bu...
Bottom line This laptop is attractive, low-power, and lightweight, but you can do better for the money...
60%
gadgetguy.com.au
Updated:
2015-01-18
A computer for a budget, HP's Pavilion X360 could be a contender for anyone who doesn't want to spend much. Is it worth the low cost of admission, or should you seek entry elsewhere?While the netbook may have died with Google's Chromebook taking its place...
Good Excellent keyboard, Nice colourful exterior, Cool formfactor with a stronger hinge than you'll expect...
Bad Weak screen with terrible angles, Unimpressive display makes it an even more unimpressive and hard to use tablet, System performance can exhibit very noticeable slowdowns...
Bottom line HP's Pavilion X360 is a curious beast.On the one hand, HP has nailed some of the aspects of design, bringing out one of the better portable keyboards for a machine under $600, with a design that looks cool, unique, and won't pick on fingerprints as easily...
60%
pcadvisor.co.uk
Updated:
2015-01-18
We've not seen many hybrids as cheap as the £349 HP Pavilion x360. And this laptop -cum- tablet doesn't even look like a budget machine, thanks to its bright red enclosure and classy interior. (See also: The 25 best tablets of 2014: What's the best tablet...
60%
telegraph.co.uk
Updated:
2015-01-18
I had high hopes for HP's Pavilion x360 laptop. With a stylish, brightly coloured design and slick rotation mechanism for converting the device into a tablet, it certainly has aesthetic appeal. However, it is let down by a below-average processor and d...
60%
pocket-lint.com
Updated:
2015-01-18
The post-PC era is upon us and we're in a period of transition. There are tablets, there are laptops and there are devices that want to do more than the two combined. Take the HP Pavilion x360, a touchscreen device that outwardly looks like a laptop but h...
Good Looks pretty nifty in red, affordable for Windows 8.1, 360degree concept is interesting, enough connection ports...
Bad Poor screen viewing angle, limited battery life, low resolution display, big screen bezel, bulky and heavy as a tabletesque device, can be slow in use...
Bottom line Conceptually the HP Pavilion x360 gets a lot right. It's got full Windows 8.1, it's affordable, has plenty of physical connection ports, makes light work of typing, and the multi-positional screen idea is integrated well, even if it's not an en...
60%
gadgetshow.channel5.com
Updated:
2015-01-18
Following in the footsteps of the more expensive Lenovo Yoga 11s, the HP Pavilion 11 x360 is a portable, affordable laptop with a literal twist - get bored of typing, and you'll be able to flip the screen over and use it as a tablet instead. What's it...
Good At just £350, there's a lot to like when it comes to the spec of the HP. That swivelling display measures in at an ultraportable 11.6 inches, and it's a reasonably sharp 1366x768. Sure, it's not Full HD, but it's easy enough to fit a couple of documents or apps side by side.It's also easy to swivel into a tablet, and although it feels too bulky for one-handed use, the screen is responsive and you...
Bad The screen is arguably the most disappointing feature on the HP Pavilion 11 x360. Irrespective of brightness settings, it's incredibly washed out, and viewing angles are also pretty poor. Even compared to rivals like the Asus Transformer Book T100, which itself features an unexceptional screen, colours are dull and lifeless, and blacks are much closer to grey. It completely ruined movies and phot...
Bottom line With its bright colouring and swivelling screen, the HP Pavilion 11 x360 looks good, performs well and has quality to match. On paper it's a great buy at £350, but it's difficult to recommend. The screen is a complete wash out, the keyboard isn't as co...
60%
trustedreviews.com
Updated:
2015-01-18
What is the HP Pavilion x360? HP's latest laptop is one of the new breed of hybrids designed to work as a notebook and a tablet. As its name suggests, the HP hits both form factors via a hinge that turns through 360°: the screen folds over and sits flush...
Good Attractive, colourful design, good build quality, slick flipping mechanism, Surprisingly low price, Decent keyboard...
Bad Dreadful screen, Heavy and thick compared to tablets, Mediocre speakers, Average battery life, Poor application and games performance...
Bottom line We like the HP's divisive red design, and its hinged mechanism and build quality are both good, but this budget system is too slow to rival the superior Asus Transformer Book T100.Next, read more laptop reviews, check out the latest tablets or choose from...
60%
Theinquirer.net
Updated:
2015-01-18
Some firms like Asus have tried to solve the problem by building dockable keyboard attachments for Windows 8 tablets. Others such as Lenovo have been a little more creative, making Ideapad Yoga devices with flexible hinges that let users turn the laptop i...
0%
techradar.com
Updated:
2015-01-18
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel.Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
Good Cheap, Flexible, Good connectivity...
Bad Really bad screen, Underpowered for a laptop...
Bottom line An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel. Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
0%
techradar.com/au/
Updated:
2015-01-18
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel.Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
Good Cheap, Flexible, Good connectivity...
Bad Really bad screen, Underpowered for a laptop...
Bottom line The x360 has a really great price point and user modes, but we can't help but be disappointed with the relative lack of power. We know it's a budget device, but we'd certainly rather pay a little more for a tad more get-up-and-go...
0%
pocket-lint.com
Updated:
2015-01-18
With the Post-PC era supposedly upon us in full force, traditional PC makers are flummoxed as to what to create. The latest example is HP with the HP Pavilion X360, a laptop, come tablet, come ruggedised work machine. We caught up with the new device at...
Bottom line It delivers that, however at a cost of coming across as a jack of all trades and master on none. It's big, heavy (1.4kg), clunky, and we suspect prone to damage, especially the keyboard when you use it with the screen hinged back beyond the 180 degree m...
0%
Show all
X