Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-2102tu
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5B41PA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793775356
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10523
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:48:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook :
The short editorial description of HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook

Intel Celeron N2840 (2.16GHz, 2 Cores), 29.464 cm (11.6 ") HD (1366 x 768), 2GB DDR3L-SDRAM 1600MHz (1 x 2), 16GB Flash, Intel HD Graphics, WLAN 802.11b/g/n/a/ac, Bluetooth 4.0, Chrome OS
More>>>
HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook:
The official marketing text of HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook as supplied by the manufacturer

Inspire learning and help elevate productivity to the next level with HP Chromebook 11. Affordable collaboration at school and work has never been so easy with Intel® processors, long battery life, and an optional HD IPS panel.1

Processing power

Get trusted processing power from an Intel® Celeron® processor2 that quickly launches apps, allows fast web browsing, and efficiently manages battery power.

Inspire learning through collaboration

Enhance visual connections during collaboration and group discussions with an optional IPS panel1 for a wide viewing angle. Optimize Google Hangouts and video collaboration with noise suppression software for improved audio clarity.

Simple maintenance and manageability

The Chrome OS™ delivers a low maintenance highly manageable platform with automatic software updates and virus protection built in. The optional Chrome Management Console1 provides easy and comprehensive web-based management tools.

Short summary description HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook:
This short summary of the HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11-2102tu, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook:
This is an auto-generated long summary of HP Chromebook 11-2102tu 2.16GHz N2840 11.6" 1366 x 768pixels Silver,White Chromebook based on the first three specs of the first five spec groups.

HP Chromebook 11-2102tu. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics adapter. Operating system installed: Chrome OS. Colour of product: Silver, White

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver, White
Product type *
The sub-category of the product.
Chromebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
29.5 cm (11.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display surface
Matt
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.16 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor model *
The model number for the processor in a computer.
N2840
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
2.58 GHz
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
1 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1170
Processor cache type
L2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Stepping
C0
Processor codename
Bay Trail
Thermal Design Power (TDP)
7.5 W
Processor series
Intel Celeron Processor N2000 series for Mobile
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
Tjunction
100 °C
Scenario Design Power (SDP)
4.5 W
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
On-board
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
16 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
Flash
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Flash memory
16 GB
Flash drive interface
Flash
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter base frequency
311 MHz
On-board graphics adapter burst frequency
792 MHz
On-board graphics adapter dynamic frequency (max)
792 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Audio
Number of built-in speakers
2
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.11a,IEEE 802.11ac
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Total number of SATA connectors
2
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Island-style keyboard
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Chrome OS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel Smart Connect Technology
Intel Smart Connect Technology continually and automatically updates your e-mail, applications, and social networks, even when the system is asleep.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Enhanced Halt State
Yes
Intel® Secure Key
Generate Cryptographic Security Protocols\nIntel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Processor package size
25
Processor code
SR1YJ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Smart Connect Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Processor ARK ID
82103
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity (Watt hours)
36 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Silver
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Width *
The measurement or extent of something from side to side.
286 mm
Depth *
The distance from the front to the back of something.
205 mm
Height
The measurement of the product from head to foot or from base to top.
18.4 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18
Testseek has collected 76 expert reviews for HP Chromebook - 11-2102tu and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com/au/
Updated:
2014-09-18
The Chromebook concept – the idea of a stripped-down laptop that runs nothing but a web browser in the form of Google's Chrome OS – has up till now usually been about cheap, commodity computing.It's been about manufacturers clustering around a low price p...
Good Wonderful build (for the price), Excellent screen with rich colours, Crisp, responsive keyboard, Smooth performance, MicroUSB charging...
Bad Chrome OS limited, Battery life not amazing, Needs unusual monitor adapter, Trackpad concerns...
Bottom line You first have to work out if you want or could conceivably come to tolerate Chrome OS, and then you have to work out whether the HP Chromebook 11 is the right Chrome OS machine for you. We can't answer the first question for you – we've come actually rea...
90%
tweaktown.com
Updated:
2014-09-18
We're getting a chance to take a look at HP's Chromebook 11: a lightweight and portable notebook that features Google's browser-based Chrome OS, and SlimPort technology. The Chromebook 11 makes use of an ARM processor, which should provide long battery l...
Bottom line So, at the end of this review, I'm left with mixed feelings. Yes, the Chromebook 11 has beautiful styling (most definitely stolen from the mid-2000s MacBook). However, performance-wise, I'm left wanting. It's nice that the system is completely fanless an...
87%
pcpro.co.uk
Updated:
2014-09-18
After the company's first stab at a Chromebook earlier this year, the HP Chromebook 11 could only be an improvement. And what an improvement it is, with the company delivering the most compelling Chromebook we've seen, aside from the executive toy that is...
Bottom line A remarkably accomplished piece of hardware for the price; it's our new Chromebook of choice...
83%
gadgetguy.com.au
Updated:
2014-09-18
Google and HP have joined forces to create an officially designated Chromebook. Is this a great way to take your world online for under $500? Google is teaming up with quite a few companies lately to build what it sees as the best examples of its dev...
Good Very good looking small laptop; MicroUSB charging; Light and easy to carry; Great system performance; Excellent and firm keyboard;...
Bad No USB 3.0; Insanely reflective screen; Body is a fingerprint magnet; No microSD or SD card slot; MicroUSB charge requires more power to charge from than your traditional phone charger, and if you use a lower power charger, it takes a while for it to charge;...
80%
expertreviews.co.uk
Updated:
2014-09-18
When you sit down and think about how you use your laptop, you'd probably be surprised at how little you use actual applications and how reliant you are on the internet and online services. The question is, do you really need a full-on Windows or Mac lapt...
Bottom line Cheap, well-built and with a great screen, if you want a laptop for mostly online work, this is a great choice...
80%
itproportal.com
Updated:
2014-09-18
If you've been on the fence about trying out Google's Chrome OS, the HP Chromebook 11 might be just what you need to encourage you to take the plunge. The slim design and refined looks are augmented by some generous freebies – like free Google Drive stora...
Good Very affordable price, Sleek design and solid construction, Impressive display...
Bad Minimal port selection, Performance lags other models slightly, Chrome OS still has some limitations...
Bottom line The HP Chromebook 11 isn't perfect, with all of the limitations of any other Chrome OS device (though those limitations are likely fewer than you might imagine). This inexpensive laptop does, however, manage to bring some new and improved elements to the...
80%
v3.co.uk
Updated:
2014-09-18
The HP-built Chromebook 11 is an integral part of Google's latest push to increase the market share of its cloud-based Chrome OS operating system. This has seen Google take the same strategy it did when pushing its Android mobile OS, partnering with a var...
Good Solid build quality, lightweight, good screen considering the price, Chrome OS is good for people in Google's ecosystem...
Bad Cheaper Chromebooks with better processors and battery lives on the horizon...
Bottom line The HP Chromebook 11 is a solidly built, affordable Windows laptop replacement for businesses embedded in Google's ecosystem. But with a wave of cheaper Intel Haswell-powered Chromebooks on the horizon, its long-term appeal is slightly tarnished...
80%
stuff.tv
Updated:
2014-09-18
Thankfully, HP's take (with a lot of collaboration from Google itself) on the Chromebook is the best yet. While it uses the white plastic beloved of old MacBooks, a blue accent around the keyboard makes it look lovely in a kind of ultraclean 80s-tech way...
Good 80stastic design, Much improved screen, MicroUSB charging...
Bad Chrome OS is still limited...
Bottom line The deeper we delve into Chromebooks, the more it becomes apparent how limited they are – but this, maybe, is the point. They're designed for light users who don't like to get into the nitty-gritty of things, and just want to browse the web and submit in...
80%
goodgearguide.com.au
Updated:
2014-09-18
Attractive looks go a long way in a tech product these days, and HP and Google have designed the Chromebook 11 (named after its 11in screen) so that it will appeal to those of you who are after something that looks a little more stylish than the norm. How...
Good Stylish and well built, Good keyboard, Vibrant screen...
Bad Has few ports, Somewhat sluggish performance, Glossy finish...
Bottom line HP's Chromebook 11 is lovely little laptop to consider if all you want to do is get online and you are already an everyday user of Google's online services. It looks good, feels comfortable to use, and boots up in no time. However, its performance can som...
70%
goodgearguide.com.au
Updated:
2014-09-18
HP's Chromebook 11 has been given a slight makeover since the previous model we reviewed back in February , with the new model now available in a couple of different two-tone colourways (Snow White and Ocean Turquoise shells with a silver palm rest), whic...
Good Small and neat design, Good keyboard, Dualband WiFi...
Bad No SD card slot, Price point seems high, Touchpad performance not great...
Bottom line For the asking price of $399 (and even with a lower street price of $349), the HP Chromebook 11 isn't as enticing an option as it should be, and it could stand to lose at least another $50 off the street price to make it a more serious alternative for tho...
60%
gadgetguy.com.au
Updated:
2014-09-18
Students who need to write, email, check Facebook, and surf the web won't necessarily need a big flashy laptop, and that's where the Chromebook comes in, providing the internet for a fraction of the cost of other computers.HP's Chromebook 11 takes the fam...
Good Colourful chassis, Charges from microUSB, Decent battery life at around 5 hours...
Bad Weak screen with dismal viewing angles, Obvious lag and slowdowns as you type or work, No microSD or SD card slot, Trackpad button is too shallow...
Bottom line HP's take on the Chromebook is a familiar one, especially if you've seen the shiny not-quite-MacBook that was the Google Chromebook, because HP has built both.As a result of that last fact, the systems are nearly identical, with the same CPU, memory, stor...
60%
pcadvisor.co.uk
Updated:
2014-09-18
If Apple can sell the idea of a plastic iPhone as a good thing, then HP must be on-trend with its new 11in Chromebook. There are acres of glossy white plastic, including when you open the lid. The lid is featureless save for the thin strip of lit-up Goog...
60%
pocket-lint.com
Updated:
2014-09-18
The Google Chromebook is an interesting experience and proposition. For your money you get a browser-based operating system that is easy to use, but limited by the fact that you need to be online to really be able to use it to its full potential. Despite...
Good Good screen, solid built, light, affordable, footprint smaller than a sheet of A4 paper...
Bad USB charging takes forever, sluggish performance, glossy screen, have to be online to get most from it...
Bottom line The Chromebook remains a strange kettle of fish. Whether you'll warm to it mostly relies on whether or not you think Chrome OS is a good or bad idea. Clearly to make the most of the operating system you have to be online, although you can now u...
60%
apcmag.com
Updated:
2014-12-13
It quickly becomes obvious though that the Samsung Exynos 5 inside isn't as good friends with ChromeOS as its Intel compatriots, with performance being a noticeable issue. Battery life is short even for an 11-inch, with the competition trouncing the HP b...
50%
apcmag.com
Updated:
2015-02-22
It quickly becomes obvious though that the Samsung Exynos 5 inside isn't as good friends with ChromeOS as its Intel compatriots, with performance being a noticeable issue. Battery life is short even for an 11-inch, with the competition trouncing the HP b...
50%
ausdroid.net
Updated:
2014-11-29
HP have been releasing their Chromebook at a fast and furious pace. It was only mid August when Dan reviewed the upgraded HP 11 (11-2001TU model). At the time Dan made the statement “HP has jumped into Chromebook's with a vengeance. As one of the largest...
Good Compact, Responsive, pleasant keyboard, Matte Screen...
Bad Touchpad clicky, Slow downs/lag common, Screen resolution, 2GB RAM very restrictive...
Bottom line The HP 11 2101TU is a well constructed, solid Chromebook that looks good with a matte display that is bright and easily seen in any conditions. The keyboard is pleasant to type on although I worry about the white keys getting dirty long term (although a r...
0%
businessspectator.com.au
Updated:
2014-09-18
It was an hour out of Auckland that the limits of the cloud-based HP Chromebook became apparent; all the documents supposedly synchronised for offline use by Google Drive turned out to be unavailable.That the inaccessible documents were notes from a cloud...
0%
ausdroid.net
Updated:
2014-09-18
The HP Chromebook 11 enters an increasingly crowded market, where there are (at least in Australia) a good number of choices in Chromebooks around the $300-$400 mark. Already we've seen the Samsung Chromebook, Acer C7, Acer C720 and glimmers of an HP Chro...
Good Beautiful design, Great sound for a cheap laptop, Superquick boot time, Micro USB charging port, Included 100 GB of free Google Drive storage for two years...
Bad Touchpad is a bit hit and miss, Lacks much by way of connectivity — no USB 3, no HDMIout, no SD card slot, Plastic panels attract fingerprints, and the screen and keyboard will need a regular wipe...
Bottom line The HP Chromebook 11 is a curious little device.Unlike the Chromebooks that have come before it, this one looks like a laptop you'd actually like to have on your desk. It doesn't look like every other laptop; it's bright, it's white, and rounded edges mak...
0%
pcadvisor.co.uk
Updated:
2014-09-18
The HP Chromebook 11 - see full review - is a thing of beauty, if you like acres of glossy white plastic. Details such as the light-up strip of Google colours and the blue accents are nice touches, but it also comes in black if you prefer. Look around t...
0%
digitalspy.co.uk
Updated:
2014-09-18
Google 's Chromebook concept is still to properly catch on. Despite being one of the most gorgeous pieces of technology to be unveiled this year, the Chromebook Pixel's £1,000 price tag is just too much for a device with an operating system that still fee...
0%
Show all
X