location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4F99AA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 28 W
Long product name HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The long product name of HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only (ENERGY STAR)
More>>>
HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official description of HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IPS goes mainstream with the HP EliteDisplay E231i 23-inch IPS LED Backlit Monitor, a business-class combination of In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, and extraordinary energy savings.

Now see everything.
- Enjoy incredible 178-degree viewing angles and stunning color integrity from IPS Gen 2 technology that lets you share your 23-inch diagonal screen with everyone in the room.

Designed with the environment in mind.
- An intelligent, energy-efficient design using IPS Gen 2 technology and is ENERGY STAR® certified and EPEAT® Gold registered. The display includes mercury-free display backlights, a low halogen design, and arsenic-free display glass.

See every detail in full HD.
- Stunning details on a narrow-bezel 23-inch diagonal display with 1920 x 1080 full HD resolution, 250 cd/m2 brightness, 1000:1 contrast ratio, 5M:1 dynamic contrast ratio, and 8 ms response time.

Easy-access connectivity within arm’s reach.
- Enjoy future-ready and legacy connectivity from a range of inputs that include DisplayPort 1.2, DVI, VGA, and an integrated USB hub that enables easy peripheral connectivity at the display.

See more, do more, and be more comfortable.
- The internal supply and compact footprint lets you design a tidy multi-monitor workspace and put all of your projects front and center on the desk. No more resizing windows to fit your work.

Your monitor’s new best friend.
- Personalize your workspace with HP Display Assistant software and deter theft with a user-designated PIN that deactivates the monitor when disconnected from your PC without approval.

Global reassurance.
- Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard warranties, select optional HP Care Pack Services.

Short summary description HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Supported graphics resolutions
720 x 400, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0.5 W
Power consumption (max)
36 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (without stand)
544 mm
Depth (without stand)
51 mm
Height (without stand)
329 mm
Weight (without stand)
4.19 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No