Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4F99A8
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12961
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 26 Jan 2018 13:21:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor :
The short editorial description of HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor

EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only (ENERGY STAR)
More>>>
HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor:
The official marketing text of HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor as supplied by the manufacturer

IPS goes mainstream with the HP EliteDisplay E231i 23-inch IPS LED Backlit Monitor, a business-class combination of In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, and extraordinary energy savings.

Now see everything.
- Enjoy incredible 178-degree viewing angles and stunning color integrity from IPS Gen 2 technology that lets you share your 23-inch diagonal screen with everyone in the room.

Designed with the environment in mind.
- An intelligent, energy-efficient design using IPS Gen 2 technology and is ENERGY STAR® certified and EPEAT® Gold registered. The display includes mercury-free display backlights, a low halogen design, and arsenic-free display glass.

See every detail in full HD.
- Stunning details on a narrow-bezel 23-inch diagonal display with 1920 x 1080 full HD resolution, 250 cd/m2 brightness, 1000:1 contrast ratio, 5M:1 dynamic contrast ratio, and 8 ms response time.

Easy-access connectivity within arm’s reach.
- Enjoy future-ready and legacy connectivity from a range of inputs that include DisplayPort 1.2, DVI, VGA, and an integrated USB hub that enables easy peripheral connectivity at the display.

See more, do more, and be more comfortable.
- The internal supply and compact footprint lets you design a tidy multi-monitor workspace and put all of your projects front and center on the desk. No more resizing windows to fit your work.

Your monitor’s new best friend.
- Personalize your workspace with HP Display Assistant software and deter theft with a user-designated PIN that deactivates the monitor when disconnected from your PC without approval.

Global reassurance.
- Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard warranties, select optional HP Care Pack Services.

Short summary description HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor:
This short summary of the HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only, 58.4 cm (23"), 1920 x 1080 pixels, LED, 8 ms, 250 cd/m², Black

Long summary description HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor:
This is an auto-generated long summary of HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only 23" Full HD IPS Black computer monitor based on the first three specs of the first five spec groups.

HP EliteDisplay E231i 23-in IPS LED Backlit Monitor Head Only. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: IPS, Display: LED, Response time: 8 ms, Display brightness: 250 cd/m², Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: USB 2.0. Energy Star certified. Colour of product: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Display *
The description of display that can includes display type, resolution, size etc.
LED
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display technology *
The technology used in the display e.g. plasma, LED.
IPS
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
720 x 400,1280 x 1024 (SXGA),1280 x 720 (HD 720),1280 x 800 (WXGA),1440 x 900 (WXGA+),1680 x 1050 (WSXGA+),640 x 480 (VGA),800 x 600 (SVGA)
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Display number of colours *
16.78 million colours
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
4000000:1
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.265 x 0.265 mm
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Thin Client
Thin client installed *
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
USB hub version
USB 2.0
USB Type-A downstream ports quantity
3
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 30°
Pivot
Yes
Pivot angle
0 - 90°
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
28 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
Power consumption (max)
The maximum amount of power used by the device.
36 W
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
544 mm
Depth *
The distance from the front to the back of something.
51 mm
Height *
The measurement of the product from head to foot or from base to top.
329 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.19 kg
Country Distributor
Nederland 1 distributor(s)
X