Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Notebook - 17-k170no (ENERGY STAR)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Notebook - 17-k170no (ENERGY STAR)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4C47EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793823910
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4702
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 05 Jan 2017 09:54:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP ENVY Notebook - 17-k170no (ENERGY STAR):
This short summary of the HP ENVY Notebook - 17-k170no (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Notebook - 17-k170no (ENERGY STAR)

Long summary description HP ENVY Notebook - 17-k170no (ENERGY STAR):
This is an auto-generated long summary of HP ENVY Notebook - 17-k170no (ENERGY STAR) based on the first three specs of the first five spec groups.

HP ENVY Notebook - 17-k170no (ENERGY STAR)

Source Testseek summary Average rating
Reviews
Updated:
2015-01-14
Testseek has collected 76 expert reviews for HP ENVY Notebook - 17-k170no (ENERGY STAR) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2015-01-14
The Envy 17’s panel is a glossy. Its 17-inch screen has a 1920 x 1080 pixel resolution which allows it to play HD (Blu-ray) videos at native definition! We’ve still got the usual TN type screen, with a response time equivalent to a 5 ms model. Viewing...
Good Powerful processor, Storage capacity (1 TB), Good audio quality, Nice finish, Battery life 5h10...
Bad Glossy panel with inaccurate colours, Fan sometimes a bit noisy...
Bottom line Congrats to HP! Out with the drawbacks on the previous generation. The Envy 17-3002ef is a powerful, well equipped model with decent battery life and a good audio system...
100%
pcadvisor.co.uk
Updated:
2015-01-14
Product Code: BWP010EAN HP's design philosophy when it comes to the Envy series of laptops is to borrow liberally from Apple's Macbook line, then add some of its own flavour. The HP Envy 17 is no exception. At 3.41kg, the HP Envy 17 laptop is barely...
Bottom line Overall, the HP Envy 17 looks to be an elegant, relatively compact laptop (as desktop replacement systems go) for digital photographers, music buffs, video enthusiasts, and gamers. HP's Envy 17 is a robust, media-centric desktop replacement that's sve...
90%
reviewed.com
Updated:
2015-01-14
If there's one thing you need to understand about laptops, it's this: Portability will cost you. Want proof? Look no further than the HP Envy TouchSmart 17 (MSRP $999.99), a fully-loaded desktop replacement that costs less than an entry level MacBook Air...
Bottom line If you're in the market for a 17-inch laptop, you probably aren't planning on carrying it around wherever you go. The HP Envy TouchSmart 17 is an ideal companion for those types of consumers. Throughout testing, this $999.99 rig surprised me. I didn't exp...
88%
pcauthority.com.au
Updated:
2015-01-14
When HP released its Envy line of laptops last year, we were taken with the dark aluminium exterior and attractive geometric dimples - although we worried about their capacity to collect dirt and grime. The freshly updated Envy line now carries Intel's...
Bottom line Slick design, excellent build quality and an all-round powerhouse make this a handy gaming machine on-the-go...
83%
digitalversus.com
Updated:
2015-01-14
The Envy 17's panel is a glossy. When outside, the sun's reflections will cause reflections aplenty. This 17-inch screen has a 1920 x 1080 pixel resolution. Characters are therefore easily legible. We've still got the usual TN type, with a response tim...
Good Good CPU performance, Can handle all games at native definition, Nice design and finish, Good webcam...
Bad Low battery life, Heats up when you push it hard, Unusable headphones socket, Standard mic headphones are incompatible...
Bottom line Powerful, well-finished and with a high contrast screen, the Envy 17 showed some promise. However its running temperature and poor audio performance mean we can only give it a four-star rating...
80%
goodgearguide.com.au
Updated:
2015-01-14
Our first glimpse of a fourth-generation Intel Core i7-equipped notebook comes in the form of HP's very large Envy 17. It's designed to be a stay-at-home computer, and it's powerful enough to replace a desktop for most tasks. You can perform typical produ...
Good Fast CPU, Lots of RAM, Plenty of internal storage...
Bad Bouncy keyboard, Only singleband WiFi, No touchscreen...
Bottom line HP's Envy 17 is a big notebook that's suitable as a desktop replacement computer. It has a fourth-generation Intel Core i7 CPU, discrete NVIDIA graphics, and it can be used for almost any mainstream computing task. For the asking price, though, it could u...
60%
Show all
X