location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3B63PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793659212 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Stainless steel
  • - Intel® Core™ i5 i5-4202Y 1.6 GHz
  • - Touchscreen 31.8 cm (12.5") LED backlight
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4200
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 15.25 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year standard parts, labour and on-site limiteddepending on country (upgrades available), 1 year limitedon primary battery
Long product name HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel :
The long product name of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4202Y 1.6GHz, 4GB 1600MHz DDR3L SDRAM, 128GB M.2 SSD, Intel HD Graphics 4200, 12.5", Gigabit Ethernet, WLAN 802.11a/b/g/n/ac, Bluetooth 4.0, Windows 7 Professional 64-bit/Windows 8.1 Pro
More>>>
HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel:
The official description of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobility without compromise. Maximize productivity with the convenience of a tablet and the power of a notebook. Work confidently in or out of the office with commercial grade security and connectivity.

Designed for business.
Optimized for productivity, the HP Pro x2 612 tablet packs in all the features you rely on including a large display with the built in connectivity, security, and high performance you need for everyday business.

High performance tablet
Replace your traditional notebook with a tablet that lets you perform at your best with the choice of 4th Gen Intel® Core™ processors, fast SSDs, and longer battery life when paired with the optional power keyboard.

Worry free mobility
Help protect your tablet and the data on it with HP security features. HP Sure Start, HP BIOSphere, smart card reader, TPM, optional fingerprint reader, and SED on the tablet help keep your device secure.

Tablet or 2 in 1, you choose
Purchase your complete business mobility solution today. Choose the optional power keyboard with the optional HP UltraSlim Docking Station, or the travel keyboard for a lighter option.

Featuring
- Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 Wacom Pen with high performance pressure sensitivity and smart palm rejection technology.
- Take advantage of multiple notebook I/O connections when the HP Pro x2 612 Power Keyboard is attached.
- The HP Pro x2 612 Travel Keyboard helps you travel light and stay productive on the go.
- Easily collaborate with colleagues using the 12.5-inch diagonal FHD tablet with an optional Wacom Pen, Qualcomm® Gobi™ 4G LTE, dual HD webcams, and HP Noise Reduction Software.
- Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE connectivity.
- Enjoy easy integration with HP Client Management Solutions, optional LANDesk, and Intel® vPro™ technology.
- HP BIOSphere helps keep mission-critical data and systems protected with customizable security.
- Manage data, security, and devices from a single cloud-based solution with HP Touchpoint Manager.

Short summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel:
This short summary of the HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G1, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 4 GB, 128 GB, Windows 7 Professional

Long summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel:
This is an auto-generated long summary of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel based on the first three specs of the first five spec groups.

HP Pro x2 612 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 7 Professional. Product colour: Stainless steel. Weight: 1.93 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Stainless steel
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Touchscreen *
Yes
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4202Y
Processor cores
2
Processor threads
4
Processor boost frequency
2 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11.5 W
Scenario Design Power (SDP)
4.5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Rear camera
Yes
Rear camera resolution (numeric)
2 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Numeric keypad *
No
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR190
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76610
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
15.25 h
Power
AC adapter power
65 W
Security
Cable lock slot
No
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
317 mm
Depth
239.5 mm
Height
23.3 mm
Weight *
1.93 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 07:43:08
Uk has collected 14 expert reviews for HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Stainless steel and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-11-25 01:43:48
There are many similarities between Microsoft's Surface Pro 3 tablet, and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals and...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
hardwarezone.com.my
Updated:
2016-11-25 01:43:48
There are many similarities between Microsoft's Surface Pro 3 tablet , and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals an...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
notebookcheck.net
Updated:
2016-04-01 03:19:41
Business hybrid. HP's 12.5-inch detachable is primarily designed for business users. It wants to be tablet and notebook in one device, and it actually works pretty well. However, you won't get the latest components. The device is already available since s...
Good IPS screen, fast SSD, runs quiet, gets hardly warm, good battery runtimes...
Bad only 12 months warranty...
Bottom line The HP Pro x2 612 G1 is a business detachable with a 12.5-inch screen. The processor provides sufficient performance for common tasks. The device is usually quiet or even silent and does hardly get warm. A fast SSD ensures a snappy system. It could be rep...
80%
techsupportforum.com
Updated:
2016-12-30 20:47:11
For those who have to carry around a large heavy laptop design for desk operation this can be quite tedious. Furthermore, while on a business trip a computer is required for daily emails, PowerPoints, and other related tasks, so a smartphone won't suffice...
Bottom line HP's Pro x2 612 G1 makes for a functional and powerful hybrid in the business world. It satisfies the people who seek both a tablet and laptop, plus its travel ability is superb. While some design aspects need to be adjusted, the Pro x2 receives a recomme...
0%