Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR)

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2U33PA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793807170
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3341
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 18 Feb 2018 20:38:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR):
This short summary of the HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR)

Long summary description HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR):
This is an auto-generated long summary of HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR) based on the first three specs of the first five spec groups.

HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR)

Source Testseek summary Average rating
Reviews
Updated:
2014-10-12
Testseek has collected 7 expert reviews for HP EliteDesk 800 G1 Desktop Mini PC (ENERGY STAR) and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itpro.co.uk
Updated:
2014-10-12
The EliteDesk 800 G1 Desktop Mini PC is the smallest desktop system HP has ever produced. Despite its small-form-factor (SFF) design, the firm has not sacrificed performance or connectivity. The components for the EliteDesk 800 G1 Desktop Mini PC are squ...
Good Compact; Strong performance; Plenty of USBs...
Bad Expensive; No HDMI connection; No Bluetooth support...
Bottom line The compact design, high performance and connectivity options all come at a high price...
80%
goodgearguide.com.au
Updated:
2014-10-12
The EliteDesk 800 G1 desktop PC is one of the smallest business computers on the market, yet it contains a configuration that can produce a high level of performance that's more than capable of running everyday office tasks. This isn't surprising consider...
Good Small size, Efficient performer, 2.5in drive bay, plus mSATA slot...
Bad Has only 100Mbps Ethernet, DisplayPort the only option for digital video out...
Bottom line HP's tiny desktop is perfect if you want something power efficient and space saving for your business. It's built from a mixture of desktop and laptop parts, which has allowed the miniaturisation to occur without really affecting the processing power...
70%
expertreviews.co.uk
Updated:
2014-10-12
However, we think the processor may be a bit too powerful for the tasks people will undertake with a compact PC. The core i7-4765T has plenty of power to handle run-of-the-mill applications, but it isn’t ideal for use as a workstation. There's no slot for...
60%
Show all
X