location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-g007ax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2P55PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793745175 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD A4 A4-5000 1.5 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - AMD Radeon HD 8570M 2 GB AMD Radeon HD 8330
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 8.1 64-bit
Long product name HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black :
The long product name of HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Quad-Core A4-5000 (2M Cache, 1.5 GHz),14" HD (1366 x 768) LED, 4GB DDR3, 500GB SATA HDD, DVD SuperMulti, AMD Radeon HD 8330 + AMD Radeon HD 8570M Graphics 2GB GDDR3, Fast Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, HD Webcam, Windows 8.1 64 bit
More>>>
HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:
The official description of HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the features you need and the reliability you expect with this value-packed HP Notebook. Enjoy rich, smooth web chats with the stunning HD display and easily take it on the road with a thin design combined with security features to protect your data.

Features

Windows 8 or other operating systems available

Vivid HD display.

Showcase your work in high definition with a backlit HD LED display and have the freedom to get more done thanks to a variety of input connections.

Re-writable DVD drive.

Watch DVD movies using the integrated optical drive—or write your own media.

Store more.

With up to 1TB of additional storage space, you can have more—more music, more videos, more photos.

Short summary description HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:
This short summary of the HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14-g007ax, AMD A4, 1.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:
This is an auto-generated long summary of HP 14-g007ax AMD A4 A4-5000 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black based on the first three specs of the first five spec groups.

HP 14-g007ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-5000
Processor cores
4
Processor threads
4
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon HD 8570M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8330
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Ports & interfaces
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
345 mm
Depth
244 mm
Height
25.3 mm
Weight *
1.96 kg
Packaging content
Warranty card
Yes
Other features
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 04:12:55
Uk has collected 2 expert reviews for HP 14-g007ax Laptop 35.6 cm (14") HD AMD A4 A4-5000 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookcheck.net
Updated:
2015-02-22 04:12:55
A laptop doesn't have to be expensive: HP's 14-r003ng is available for around 350 Euros . However, the device sooner shines with its looks and not with its spec sheet. The buyer only gets a solid browsing machine and should not have any special demands fo...
Good Good looks, Relatively decent casing, Good price:performance ratio...
Bad Middling screen, 12-month warranty only...
Bottom line HP 14-r003ngOverall, HP's 14-r003ng proved to be a suitable and reliable entry solution for anyone who wants a laptop for browsing and office tasks. Although there are still less expensive netbooks, tablets or convertibles, they either do not have a DVD d...
75%