Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x2 - 10-j014tu

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion x2 - 10-j014tu
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2N77PA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793663844
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4564
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 18 Feb 2018 19:46:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion x2 - 10-j014tu:
This short summary of the HP Pavilion x2 - 10-j014tu data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x2 - 10-j014tu

Long summary description HP Pavilion x2 - 10-j014tu:
This is an auto-generated long summary of HP Pavilion x2 - 10-j014tu based on the first three specs of the first five spec groups.

HP Pavilion x2 - 10-j014tu

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04
Testseek has collected 33 expert reviews for HP Pavilion x2 - 10-j014tu and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
apcmag.com
Updated:
2015-03-04
The 10.1 inch display can be removed entirely from the base, and it uses a clever magnetic latch that won't suffer from wear and tear. With a unique resolution of 1280 x 800, it remains crisp and clear due to the screen's smaller dimensions. The keyboard...
70%
itwire.com
Updated:
2015-03-04
HP has released the Pavilion x2 – a 10.1”, Intel Atom based tablet complete with a detachable keyboard cover at $499. It is good for what it is but is competing in a crowded market that is only getting more so.So let us start with the good stuff. HP quali...
0%
X