location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Micro USB to USB/Ethernet Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro USB to USB/Ethernet Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1V16AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793590850 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 18:31:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Nov 2016
Product end of life date
Warranty: One-year limited warranty.Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP Micro USB to USB/Ethernet Adapter :
The long product name of HP Micro USB to USB/Ethernet Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Micro USB to USB/Ethernet Adapter
More>>>
HP Micro USB to USB/Ethernet Adapter:
The official description of HP Micro USB to USB/Ethernet Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get device and network connections with one cable and quickly convert your micro USB connector to full USB and Ethernet with the HP Micro USB to USB/Ethernet Adapter.

Features
Easy to use.

Connect your tablet to the micro USB end of the adapter and connect your frequently-used devices to the full-sized USB connector. Connect your Ethernet cable (sold separately) to the Ethernet connector to access a corporate network, transfer files or print documents.

Charge it up.

Use the integrated micro USB port to connect your tablet’s AC adapter and charge your tablet while you work.

World-class support.

Rest easy with a one-year parts replacement limited warranty.

Short summary description HP Micro USB to USB/Ethernet Adapter:
This short summary of the HP Micro USB to USB/Ethernet Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Micro USB to USB/Ethernet Adapter, Black

Long summary description HP Micro USB to USB/Ethernet Adapter:
This is an auto-generated long summary of HP Micro USB to USB/Ethernet Adapter based on the first three specs of the first five spec groups.

HP Micro USB to USB/Ethernet Adapter. Product colour: Black

Design
Product colour
Black
System requirements
Compatible operating systems
Windows 8.1 Android 4.4.4
Weight & dimensions
Width
14.1 mm
Depth
52.8 mm
Weight & dimensions
Height
14.4 mm
Weight
38.5 g
Packaging data
Package width
112 mm
Package depth
236 mm
Package height
35 mm