Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2 2030
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1D06EA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793605417
Category
Point of sale terminals
POS terminals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17365
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 27 Jan 2018 20:20:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year (3-3-3) limited and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal :
The short editorial description of HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal

HP RP2 Retail System Model 2030 (ENERGY STAR)
More>>>
HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal:
The official marketing text of HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal as supplied by the manufacturer

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Short summary description HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal:
This short summary of the HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP2 2030, 35.6 cm (14"), 1366 x 768 pixels, Resistive, 2.41 GHz, Intel® Pentium®, J2900

Long summary description HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal:
This is an auto-generated long summary of HP RP2 2030 All-in-one 2.41GHz J2900 14" 1366 x 768pixels Touchscreen Black POS terminal based on the first three specs of the first five spec groups.

HP RP2 2030. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Resistive. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 32 GB, Storage media type: SSD, Solid-state drive capacity: 32 GB. Graphics adapter manufacturer: Intel, Graphics adapter: HD Graphics

Display
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Touchscreen
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Touchscreen technology
Resistive
Processor
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.41 GHz
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor model
The model number for the processor in a computer.
J2900
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor cache
2 MB
Memory
Internal memory
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory
The maximum internal memory which is available in the product.
8 GB
Number of memory slots
1
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity
The total amount of data that can be stored on the device.
32 GB
Storage media type
Type of storage medium, like flash, hard disk drive, etc.
SSD
Solid-state drive capacity
The Solid State Drive's data storage capacity.
32 GB
Solid-state drive interface
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA
Graphics
Graphics adapter manufacturer
Intel
Graphics adapter
HD Graphics
Multimedia
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of speakers
The quantity of speakers included in/with the product.
2
Audio system
System used to play music or speech.
DTS Studio Sound
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11a,IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ports & interfaces
USB 3.0 (3.1 Gen 1) Type-A ports quantity
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
DisplayPort version
1.2
Line-out
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Chassis type
The type of rigid framework onto which is the hosuing for device components.
All-in-One
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
90-264
AC input frequency
50/60
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
180 W
Ergonomics
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
VESA mounting
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
75 x 75 mm
Weight & dimensions
Width
The measurement or extent of something from side to side.
356 mm
Depth
The distance from the front to the back of something.
43.4 mm
Height
The measurement of the product from head to foot or from base to top.
228.7 mm
Width (with stand)
356 mm
Depth (with stand)
222.8 mm
Height (with stand)
366.2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.29 kg
Weight with stand
6.83 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
596.9 mm
Package depth
The distance from the front to the back of the packaging.
241.3 mm
Package height
The distance from the top to the bottom of the packaging.
508 mm
Package weight
Weight of the packaged product.
6.5 kg
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
X