location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0G96ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-4210M 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 55 Wh 65 W
  • - Windows 7 Professional 64-bit
Long product name HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver :
The long product name of HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210M (2.6GHz, 2 Cores), 15.6" (1920 x 1080), 4GB DDR3L-SDRAM 1600MHz (1 x 4), 320GB HDD , DVD Super Multi, Intel HD Graphics 4600, Gigabit LAN, WLAN, Bluetooth 4.0, Windows 7 Professional 64-bit
More>>>
HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
The official description of HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take on tasks in the office or on the road with a durable HP ProBook 640 and HP ProBook 650. These ProBooks are thin, light and packed with productivity features to make work faster and easier. Plus, reliable security solutions keep your data out of the wrong hands.

- Windows 10 Pro or other operating systems available

Thinner, tougher taskmaster.

Get the technology you trust from HP, with cutting-edge style that looks and feels the way you want.

Join forces with the latest generation technology and legacy features your business demands on a new thinner HP ProBook for in the office or on the go.

Protect existing IT investments with support for existing legacy features such as an optical drive, optional serial ports,1 VGA and RJ45 connectors.

Enjoy a desktop experience on your ProBook with various docking options including HP 120W Advanced Docking Station and HP 90W Docking Station.2

Design your ideal ProBook.

Take advantage of the wide range of features and configurable options on the new HP ProBook 600 Series.

Configure a ProBook made for your business thanks to flexible architecture configurations including the latest Intel® 4th generation processors.3

Experience great visual performance with full-HD display options, AMD 1GDDR5 discrete graphics and native DisplayPort 1.2.4

Bridge distances on the HP ProBook 600 series, with Microsoft Lync,5 premium audio/video and full-HD display.6

Stay in touch from the office or on the road with powerful connectivity options including 4G WWAN,7,8 HP Wireless Hotspot9 and Bluetooth® 4.0.16

Convenient Control.

Protect data, devices and identities with HP Client Security10 and HP BIOS Protection.

Stay up and running. HP BIOS Protection12 offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.

Enjoy easy and simple integration into your IT environment with HP Client Management Solutions13 such as optional LANDesk14 and Intel vPro15 technology.

Maintain a productive system environment with stable and consistent images, managed lifecycle transitions and Global Series support you can rely on.

- Windows 10 Pro or other operating systems available

Short summary description HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This short summary of the HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G1, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP ProBook 650 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor generation
4th gen Intel® Core™ i5
Processor family *
Intel® Core™ i5
Processor model *
i5-4210M
Processor frequency *
2.6 GHz
Processor boost frequency
3.2 GHz
Processor threads
4
System bus rate
5 GT/s
Processor cores
2
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Total HDDs capacity
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1L4
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
81012
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Weight & dimensions
Width
378 mm
Depth
257 mm
Height
25.3 mm
Weight *
2.32 kg
Other features
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 04:55:46
Uk has collected 17 expert reviews for HP ProBook 650 G1 Laptop 39.6 cm (15.6") Full HD Intel® Core™ i5 i5-4210M 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ozlaptopreviews.com
Updated:
2020-07-01 04:55:44
HP ProBook 650 G1 Review: Made For BusinessThe ProBook 650 series has become the brand ambassador for HP, standing as the primary choice for business users. With excellent build quality, powerful performance, and an array of features dedicated to business...
Good Elegant design and sturdy build quality, 5 x USB 3.0 ports and plenty of other connectivity ports, The large maintenance hatch makes it easy to clean and upgrade, Powerful processor and plenty of RAM to keep it zippy all the time...
Bad The low contrast and resolution of the display is fairly below the competition, The keyboard has no backlight illumination, The Final Verdict, With quietly performing processor, a fast hard drive and robust build quality, the HP ProBook 650 G1 is an alm...
Bottom line With quietly performing processor, a fast hard drive and robust build quality, the HP ProBook 650 G1 is an almost perfect business notebook. The large number of input devices, the ability to upgrade almost every component inside its chassis, and the docki...
80%
notebookcheck.net
Updated:
2020-07-01 04:55:45
The Probook 650 has been around the block a few times. We have previously tested a configuration of this model: Probook 650 H5G74E ( Core i3-4000M , HD Graphics 4600 ). We even tested its sibling, the Probook 655 ( AMD A6-5350M , Radeon HD 8450G ). The Pr...
Good 5x USB 3.0, Serial interface, Very easy to upgrade/maintain, Docking port, Matte FHD screen, SSD, 3G modem, Installations DVDs for Windows 7 and Windows 8...
Bad 12 months warranty, Poor contrast and viewing angles, Panel has a blue tinge...
Bottom line The Lenovo ThinkPad L540 is a good alternative thanks to the great keyboard. The Dell Latitude E5540 is a good choice, if you are looking for the longest battery life.static version load dynamicLoading CommentsComment this article...
79%
notebookcheck.net
Updated:
2020-07-01 04:55:46
Hewlett Packard introduces the successor of the numerous ProBook 65xx-series with the ProBook 650. We reviewed many of the predecessors – for example a current ProBook 6570b ( Core i5-3320M , Radeon HD 7570M ). HP offers mainstream business notebooks with...
Good 5 USB 3.0 ports, Serial port, Easy to maintain and upgrade, Docking port, Matte display, Fast hard drive, SIM card slot and antennas for a 3G/LTE modem, Installation DVDs for Windows 7 and Windows 8...
Bad Only 12 months warranty, Display is not very bright and has a low contrast...
Bottom line Review unit courtesy of. Read all 4 comments / answerstatic version load dynamicLoading CommentsComment this article...
83%