location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProCurve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E5500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5500-24G-PoE+ SI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG238AABA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - Switching capacity: 144 Gbit/s
  • - 1U Rack mounting Stackable
  • - Power over Ethernet (PoE)
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black :
The long product name of HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 5500-24G-PoE+ SI Switch with 2 Interface Slots
More>>>
HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
The official description of HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Gigabit Ethernet switches deliver quad-speed performance 10/100/1000 and 10 Gigabit Ethernet, as well as advanced voice-enhanced features such as Power over Ethernet (PoE), auto-voice VLAN, and Quality of Service (QoS). As a result, they are ideal for enterprise organizations seeking to build a secure, convergence-enhanced campus network. Robust IPv6 support and 10 Gigabit Ethernet uplinks future-proof an enterprise network against obsolescence. Resilient Ring Protection Protocol (RRPP), Smart Link, and Intelligent Resilient Framework (IRF) deliver 50 ms switchover and carrier-class reliability.

Quality of Service (QoS)

• Broadcast control: allows limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic


Management

• Friendly port names: allow assignment of descriptive names to ports


Connectivity

• Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100/1000 ports


Performance

• Nonblocking architecture: up to 192 Gbps nonblocking switching fabric provides wire-speed switching with up to 143 million pps throughput


Resiliency and high availability

• Separate data and control paths: keeps control separated from services and keeps service processing isolated; increases security and performance


Layer 2 switching

• 16K MAC address table: provides access to many Layer 2 devices


Layer 3 services

• Address Resolution Protocol (ARP): determines the MAC address of another IP host in the same subnet

Short summary description HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This short summary of the HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProCurve 5500-24G-PoE+ SI, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of HP ProCurve 5500-24G-PoE+ SI Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

HP ProCurve 5500-24G-PoE+ SI. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. Switching capacity: 144 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
4
Console port
RJ-45
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u
10G support *
No
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Data transmission
Switching capacity *
144 Gbit/s
Throughput
107.2 Mpps
Latency (1 Gbps)
3.2 µs
Packet buffer memory
2 MB
Security
DHCP features
DHCP server
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Black
Performance
Memory type
SDRAM
Internal memory
128 MB
Flash memory
16 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
455 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Total Power over Ethernet (PoE) budget
370 W
Operational conditions
Heat dissipation
290 BTU/h
Weight & dimensions
Width
439.9 mm
Depth
420.1 mm
Height
43.7 mm
Weight
5.99 kg