HP logo

HP A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37931
Info modified on:
14 Jul 2021, 11:11:21
Warranty:
Lifetime, advance replacement, next business day, phone support, ,
Long product name HP A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HP 3100-8-PoE EI Switch

HP A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HP 3100 EI series switches are Layer 2 Ethernet switches designed for enterprise networks demanding high security and intelligence. They provide 10/100 Mbps downlink and 1000 Mbps uplink Ethernet ports, and serve as access devices for 100 Mbps-to-desktop applications in enterprise networks. In metropolitan area networks or various industry networks, they connect end users or aggregate client devices with 10/100 Mbps connections, converging at a higher-capacity switch with 1000 Mbps interfaces. Features include advanced Quality of Service (QoS), rate limiting, QinQ (virtual LAN [VLAN]/VPN), SSHv2, Multicast VLAN Registration (MVR), Virtual Cable Tester (VCT), HGMP V2, GARP VLAN Registration Protocol (GVRP), access control list (ACL), media access control (MAC)-IP-port binding, Endpoint Admission Defense, voice and protocol-based VLAN, Internet Group Management Protocol snooping, and Power over Ethernet (PoE).

Quality of Service (QoS)

• Broadcast control: allows limitation of broadcast traffic rate to cut down on unwanted network broadcast traffic


Management

• Friendly port names: allow assignment of descriptive names to ports


Connectivity

• IPv6 (on v2 products): Telnet v6: to allow IPv6 management. DNSv6 Client: for IPv6 host management. SNMPv6: for IPv6 switch management. DHCPv6 Client: for automatic IPv6 address configuration of a switch.


Performance

• Hardware-based wire-speed access control lists (ACLs): feature-rich ACL implementation (TCAM based) helps provide high levels of security and ease of administration without impacting network performance


Resiliency and high availability

• Separate data and control paths: increase security and performance


Layer 2 switching

• PVST+ on v2 products: provides greater interoperability


Layer 3 services

• Address Resolution Protocol (ARP): determines the MAC address of another IP host in the same subnet

Short summary description HP A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HP A 3100-8-PoE EI, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP A 3100-8-PoE EI Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Grey:

HP A 3100-8-PoE EI. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 8192 entries, Switching capacity: 3.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.