location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5800-48G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JC105A#ABA?LA
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 10G support
  • - MAC address table: 32000 entries Switching capacity: 256 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
Warranty: Lifetime, advance replacement, next business day, phone support
Long product name HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey :
The long product name of HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 5800-48G Switch
More>>>
HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
The official description of HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 5800 series switches offer an unmatched combination of Gigabit and 10-Gigabit Ethernet port density, high-availability architecture, and full Layer 2 and Layer 3 dual-stack IPv4 and IPv6 capabilities. In addition to wire-speed line-rate performance on all ports, the switches include patented Intelligent Resilient Framework (IRF) technology and Rapid Ring Protection Protocol (RRPP), which allow local or geographically distributed HP 5800 switches to be interconnected for higher resiliency and performance. Available in PoE and non-PoE models as well as 1 RU and 2 RU form factor configurations, HP 5800 switches are built on open standards and include an open application architecture (OAA) module slot that enables flexible deployment options for new services. These versatile switches are ideal for use in the network core of buildings or departments, or as high-performance switches in the convergence layer or network edge of enterprise campus networks.

Quality of Service (QoS)

• Powerful QoS feature: creates traffic classes based on access control lists (ACLs), IEEE 802.1p precedence, IP, and DSCP or Type of Service (ToS) precedence; supports filter, redirect, mirror, or remark; supports the following congestion actions: strict priority (SP) queuing, weighted round robin (WRR), weighted fair queuing (WFQ), weighted random early discard (WRED), weighted deficit round robin (WDRR), and SP+WDRR


Management

• Remote configuration and management: enables configuration and management through a secure Web browser or a CLI located at a remote device


Connectivity

• High-density port connectivity: supports up to 84 1-Gigabit ports per unit (612 per stack)


Performance

• Hardware-based wire-speed access control lists (ACLs): helps provide high levels of security and ease of administration without impacting network performance with a feature-rich TCAM-based ACL implementation


Resiliency and high availability

• Data center–optimized design: the HP 5800AF-48G Switch (JG225A) supports front-to-back/back-to-front airflow for hot/cold aisles, rear rack mounts, and redundant hot-swappable AC or DC power and fans


Manageability

• Full-featured console: provides complete control of the switch with a familiar CLI


Layer 2 switching

• GARP VLAN Registration Protocol: allows automatic learning and dynamic assignment of VLANs

Short summary description HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This short summary of the HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP A 5800-48G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This is an auto-generated long summary of HP A 5800-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey based on the first three specs of the first five spec groups.

HP A 5800-48G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 32000 entries, Switching capacity: 256 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
No
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
4
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
10G support *
Yes
Port mirroring
Yes
Full duplex
Yes
IP routing
Yes
Routing entries
16000
Flow control support
Yes
Link aggregation
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
256 Gbit/s
Throughput
190 Mpps
MAC address table *
32000 entries
Packet buffer memory
8 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Grey
Performance
Memory type
SDRAM
Internal memory
1024 MB
Flash memory
512 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Heat dissipation
557 BTU/h
Weight & dimensions
Width
440 mm
Depth
367 mm
Height
43.6 mm
Weight
6.5 kg