16GB (1x16GB) DDR4-2133 MHz ECC Registered RAM
Boost the capabilities of your HP Workstation with registered DDR4 memory from HP. Get high reliability and cost savings on high-capacity modules vs. unregistered memory.
Maximize the newest processors.
Keep the newest multi-core processors performing at their peak with fast memory. Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between several open applications.
Benefit from integrated ECC.
Help avoid errors that can corrupt data sets and introduce system issues when you select ECC memory, which includes Error Checking and Correcting technology to correct single-bit memory errors.
Get HP-tested reliability.
Ensure all of your memory characteristics match by upgrading with HP-branded memory that’s been tested at the component level and to ensure seamless system-level integration with HP products.
Supported by HP.
Protect your investment with a warranty that is backed the same award-winning HP service and support you get for your workstation.
HP 16GB (1x16GB) DDR4-2133 MHz ECC Registered RAM, 12 GB, 1 x 16 GB, DDR4, 2133 MHz
HP 16GB (1x16GB) DDR4-2133 MHz ECC Registered RAM. Component for: PC/Server, Internal memory: 12 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, ECC