- - Workstation Black 240 W
- - Intel® Core™ i7 i7-6700 3.4 GHz
- - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
- - 1 TB HDD DVD Super Multi
- - Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Professional 64-bit
Intel Core i7-6700 (3.4GHz, 8MB), 8GB (1 x 8GB) DDR4 SDRAM, 1TB 7200 rpm SATA, SuperMulti DVD-RW, Intel HD Graphics 530, Windows 7 Professional 64 / Windows 10 Pro 64 + Z24n 61 cm (24") Narrow Bezel IPS Display (K7B99AT)
HP’s entry level workstations just got better. The HP Z240 with two amazingly versatile form factors, packs the performance, features, and reliability of a workstation into the price point of a desktop PC.
Powered to manage your challenges
- Powerful processors, graphics, memory, and two optional ultra-fast HP Z Turbo Drives3 make the HP Z240 a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process.
The workstation that fits your workspace
- Take back your workspace. At 57 percent smaller than the tower, the HP Z240 SFF conserves space and maintains workstation performance. And with HP’s no compromise reliability, your HP Z240 is designed to work today and well into the future.
Priced for your budget
- HP’s most affordable workstation allows you to customize your experience while still balancing your IT budget. HP reliability, thorough testing, and ISV certification means your HP Z240 is designed as a long-term budget friendly solution.
HP 240 SFF + Z24n, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional
HP 240 SFF + Z24n. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation