location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProCurve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E2620
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2620-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9623-61002 - NEW SPARES
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management SNMP 1, RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP, HTTPS, TFTP, SMON, CLI
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45
  • - MAC address table: 16000 entries Switching capacity: 12.8 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Warranty: Lifetime, advance replacement, next business day
Long product name HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey :
The long product name of HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2620-24 Switch
More>>>
HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey:
The official description of HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 2620 Switch Series consists of five switches with 10/100 connectivity. The HP 2620-24 Switch is a fanless switch with quiet operation, making it ideal for deployments in open spaces. The HP 2620-24-PPoE+ Switch, HP 2620-24-PoE+ Switch, and HP 2620-48-PoE+ Switch are IEEE 802.3af- and IEEE 802.3at-compliant switches and provide up to 30 W per powered port. The HP 2620-48 Switch has variable speed fans for quiet operation. All 2620 series switches include two 10/100/1000BASE-T ports and two SFP slots for Gigabit Ethernet uplink connectivity. An optional redundant external power supply is also available to provide redundancy in the event of a power supply failure. With IPv4/IPv6 static and RIP routing, robust security and management features, free lifetime warranty, and free software updates, the HP 2620 Switch Series is a cost-effective solution for customers who are building converged enterprise edge networks.

Features

Quality of Service (QoS)
- Layer 4 prioritization: enables prioritization based on TCP/UDP port numbers
- Traffic prioritization (IEEE 802.1p): allows real-time traffic classification into eight priority levels mapped to eight queues
- Class of Service (CoS): sets the IEEE 802.1p priority tag based on IP address, IP Type of Service (ToS), Layer 3 protocol, TCP/UDP port number, source port, and DiffServ
- Rate limiting: sets per-port ingress enforced maximums and per-port, per-queue guaranteed minimums

Connectivity
- Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100 and 10/100/1000 ports
- IPv6: IPv6 host: allows the switches to be managed and deployed at the edge of an IPv6 network. Dual stack (IPv4/IPv6): provides a transition mechanism from IPv4 to IPv6; supports connectivity for both protocols. MLD snooping: forwards IPv6 multicast traffic to the appropriate interface; prevents IPv6 multicast traffic from flooding the network.
- IEEE 802.3af Power over Ethernet (PoE): provides up to 15.4 W per port to IEEE 802.3af-compliant PoE-powered devices such as IP phones, wireless access points, and security cameras
- IEEE 802.3at Power Over Ethernet Plus: provides up to 30 W per port to IEEE 802.3 for PoE-/PoE+-powered devices such as video IP phones, IEEE 802.11n wireless access points, and advanced pan/tilt/zoom security cameras
- Pre-standard PoE support: detects and provides power to pre-standard PoE devices; see list of supported devices in the product FAQ at www.hp.com/networking/support

Resiliency and high availability
- External redundant power supply: provides high reliability
- IEEE 802.3ad Link Aggregation Protocol (LACP) and HP port trunking: support up to 24 trunks, each with up to 8 links (ports) per trunk
- IEEE 802.1s Multiple Spanning Tree: provides high link availability in multiple VLAN environments by allowing multiple spanning trees

Manageability
- Dual flash images: provides independent primary and secondary operating system files for backup while upgrading
- Friendly port names: allow assignment of descriptive names to ports
- Find-Fix-Inform: finds and fixes common network problems automatically, then informs administrator
- Multiple configuration files: allow multiple configuration files to be stored to a flash image
- Software updates: free downloads from the Web

Layer 2 switching
- VLANs: provide support for 512 VLANs and 4,094 VLAN IDs
- Jumbo packet support: supports up to 9220-byte frame size to improve the performance of large data transfers
- IEEE 802.1v protocol VLANs: isolate select non-IPv4 protocols automatically into their own VLANs
- Layer 3 routing
- Static IP routing: provides manually configured routing; includes ECMP capability
- Routing Information Protocol (RIP): provides RIPv1 and RIPv2 routing

Security
- Access control lists (ACLs): provide IP Layer 3 filtering based on source/destination IP address/subnet and source/destination TCP/UDP port number
- Source-port filtering: allows only specified ports to communicate with each other
- RADIUS/TACACS+: eases switch management security administration by using a password authentication server
- Secure Shell: encrypts all transmitted data for secure remote CLI access over IP networks
- Secure Sockets Layer (SSL): encrypts all HTTP traffic, allowing secure access to the browser-based management GUI in the switch

Short summary description HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey:
This short summary of the HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProCurve 2620-24, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey:
This is an auto-generated long summary of HP ProCurve 2620-24 Managed L2 Fast Ethernet (10/100) 1U Grey based on the first three specs of the first five spec groups.

HP ProCurve 2620-24. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE.... Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Gigabit Ethernet (copper) ports quantity
2
SFP module slots quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
12.8 Gbit/s
Throughput
9.5 Mpps
MAC address table *
16000 entries
Latency (10-100 Mbps)
8.3 µs
Latency (1 Gbps)
2.9 µs
Jumbo frames support
Yes
Packet buffer memory
1 MB
Security
DHCP features
DHCP server, DHCP client
Security
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP 1, RMON 1, RMON 2, RMON 3, RMON 9, Telnet, SNMP 3, SNMP 2c, HTTP, HTTPS, TFTP, SMON, CLI
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Grey
Safety
EN 60950/IEC 60950; CAN/CSA 22.2 No. 60950; EN 60825; UL 60950
Electromagnetic compatibility
FCC Class A; VCCI Class A; EN 55022/CISPR 22 Class A
Performance
Built-in processor
Yes
Processor model
PowerPC MPC8313
Processor frequency
400 MHz
Memory type
SDRAM
Internal memory
512 MB
Flash memory
4 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
22.1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Heat dissipation
95 BTU/h
Weight & dimensions
Width
443 mm
Depth
254 mm
Height
43.9 mm
Weight
2.59 kg
Other features
Electromagnetic immunity
EN 55024, CISPR 24; IEC 61000-4-2; IEC 61000-4-3; IEC 61000-4-4; IEC 61000-4-5; IEC 61000-4-6; IEC 61000-4-8; IEC 61000-4-11; EN 61000-3-2, IEC 61000-3-2; EN 61000-3-3, IEC 61000-3-3