Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProCurve
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E2510
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510-24 + X121 1G SFP LC SX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9019B?J4858C
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4163
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 03 Apr 2019 23:36:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U :
The short editorial description of HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U

2510-24 Switch + X121 1G SFP LC SX Transceiver (J4858C)
More>>>
HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U:
The official marketing text of HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U as supplied by the manufacturer

Designed to provide essential solutions to small and medium businesses, the HP 2510 Switch Series consists of four Layer 2-managed switches that provide reliable 10/100 and 10/100/1000 connectivity. Building off of the popularity of the HP 2510-24 Switch, a 24-port 10/100 switch with two dual-personality ports, the 2510 switch series has expanded to include a higher-density HP 2510-48 Switch, with 48 10/100 ports and four Gigabit Ethernet uplinks. Additionally, the 2510-G switches add Gigabit Ethernet to the 2510 series, with the 2510G-24 and 2510G-48 switches, which are 24- and 48-port 10/100/1000 switches, each with four dual-personality ports, making them ideal for businesses that are ready to upgrade to increased network performance.

Features

Quality of Service (QoS)
- IEEE 802.1p prioritization: delivers data to devices based on the priority and type of traffic

Connectivity
- 10/100 and 10/100/1000 connectivity: provides customers with the choice of selecting the network connectivity speed that best meets their needs, with a consistent user experience
- Gigabit uplinks: E2510-24 and E2510-48 switches: the E2510-24 switch has two dual-personality ports for either 10/100/1000 or mini-GBIC connectivity; the E2510-48 switch has four Gigabit Ethernet ports, which can all be used concurrently with two 10/100/1000 ports and two open mini-GBIC slots. E2510G-24 and E2510G-48 switches: four dual-personality ports for 10/100/1000 or SFP ports for optional fiber connectivity such as Gigabit-SX, -LX, and -LH, or 100-FX.
- HP Auto-MDIX: automatically adjusts for straight-through or crossover cables on all 10/100 and 10/100/1000 copper ports

Resiliency and high availability
- IEEE 802.1s Multiple Spanning Tree: provides high link availability in multiple VLAN environments by allowing multiple spanning trees; provides legacy support for IEEE 802.1d and IEEE 802.1w
- IEEE 802.3ad Link Aggregation Control Protocol (LACP) and HP trunking: - E2510-24 switch supports up to two 10/100 trunks each with four links/ports plus one Gigabit Ethernet trunk. - E2510-48 switch supports up to 24 trunks with eight links/ports per trunk. - E2510-24G & E2510-48G switches support up to 24 trunks with eight links/ports per trunk.

Manageability
- IEEE 802.1AB Link Layer Discovery Protocol (LLDP): provides automated device discovery protocol for easy mapping by network management applications
- RMON: provides advanced monitoring and reporting capabilities for statistics, history, alarms, and events
- Full-featured console: provides complete control of the switch with a familiar command-line interface (CLI)
- Web interface: allows configuration of the switch from any Web browser on the network
- Single IP Address Management: provides single IP address management for a virtual stack of up to 16 switches

Layer 2 switching
- VLAN support and tagging: support up to 64 port-based VLANs and dynamic configuration of IEEE 802.1Q VLAN tagging, providing security between workgroups
- GARP VLAN Registration Protocol: allows automatic learning and dynamic assignment of VLANs
- Jumbo packet support: supports up to 9216-byte frame size to improve the performance of large data transfers (2510G models only)

Security
- Protected ports: provides increased security by allowing specified ports to be isolated from all other ports on the switch; the protected port or ports can communicate only with the uplinks or shared resources
- Multiple user authentication methods: IEEE 802.1X: is an industry-standard method of user authentication using an IEEE 802.1X supplicant on the client in conjunction with a RADIUS server. Web-based authentication: similar to IEEE 802.1X, it provides a browser-based environment to authenticate clients that do not support the IEEE 802.1X supplicant. MAC-based authentication: client is authenticated with the RADIUS server based on the client's MAC address.
- Guest VLAN: isolates guest and unauthorized user traffic to a separate VLAN
- Port security: allows access only to specified MAC addresses, which can be learned or specified by the administrator
- MAC address lockout: prevents particular configured MAC addresses from connecting to the network

Convergence
- IP multicast snooping: automatically prevents flooding of IP multicast traffic

Short summary description HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U:
This short summary of the HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProCurve 2510-24 + X121 1G SFP LC SX, Managed, L2, Full duplex, Rack mounting, 1U

Long summary description HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U:
This is an auto-generated long summary of HP ProCurve 2510-24 + X121 1G SFP LC SX Managed L2 Black 1U based on the first three specs of the first five spec groups.

HP ProCurve 2510-24 + X121 1G SFP LC SX. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1p,IEEE 802.1Q,IEEE 802.1s,IEEE 802.3,IEEE 802.3ab,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x. Rack mounting, Form factor: 1U

Management features
Switch type *
What switch device has, managed or unmanaged.
Managed
Switch layer
A network switch is a computer networking device that links networking segments. A switch has different layers, such as layer 2 (a network bridge, operating at the data link layer, interconnecting a small number of devices) and layer 4 (can act as a firewall, amongst other things).
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Console port
RJ-45
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1p,IEEE 802.1Q,IEEE 802.1s,IEEE 802.3,IEEE 802.3ab,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x
10G support *
The product can use Oracle 10G, which is a database management system introduced in 2003.
No
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Flow control support
Yes
Link aggregation
Yes
Auto MDI/MDI-X
A Medium Dependent Interface (MDI) describes the interface (both physical and electrical) in a computer network from a physical layer implementation to the physical medium used to carry the transmission. Ethernet over twisted pair also defines a medium dependent interface crossover (MDIX) interface. Auto-MDIX ports on newer network interfaces detect if the connection would require a crossover, and automatically chooses the MDI or MDIX configuration to properly match the other end of the link.
Yes
Spanning tree protocol
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Switching capacity *
The data transfer capacity of the switch per second.
8.8 Gbit/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100/1000 Mbps
Throughput
6.5 Mpps
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.384 MB
Security
SSH/SSL support
Yes
Protocols
Management protocols
SNMP 1, RMON, SNMP 3, SNMP 2c, HTTP
Design
Rack mounting *
The type of mounting that can position devices in a shelving system (rack).
Yes
Stackable *
Devices can be placed on top of each other.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor
The shape or design of the product.
1U
Safety
List of regulatory safety standards for all countries in which this product has been certified.
cUL (CSA 22.2 No. 60950); UL 60950-1; IEC 60950; EN 60950
Performance
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor model
The model number for the processor in a computer.
MIPS
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
264 MHz
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
SDRAM
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Flash memory
8 MB
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.4 - 0.7 A
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
442.5 mm
Depth
The distance from the front to the back of something.
236.2 mm
Height
The measurement of the product from head to foot or from base to top.
43.9 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.22 kg
Other features
Latency
Latency is the time needed to forward a packet of data.
100 Mb Latency: < 4.9 µs (64-byte packets); 1000 Mb Latency: < 2.6 µs (64-byte packets)
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Authentication method
RADIUS, TACACS+
Customer service details