HP logo

HP LaserJet Envelope Feeder

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319308
Info modified on:
13 Nov 2024, 00:25:41
Warranty:
90 Day HP Dealer Exchange. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Envelope Feeder:

LaserJet Envelope Feeder

Short summary description HP LaserJet Envelope Feeder:

HP LaserJet Envelope Feeder, Auto document feeder (ADF), HP, LaserJet Enterprise MFP M633, LaserJet Enterprise Flow MFP M633, 75 sheets, Black, White, Business

Long summary description HP LaserJet Envelope Feeder:

HP LaserJet Envelope Feeder. Type: Auto document feeder (ADF), Brand compatibility: HP, Compatibility: LaserJet Enterprise MFP M633, LaserJet Enterprise Flow MFP M633. Width: 512 mm, Depth: 558 mm, Height: 148 mm. Package width: 601 mm, Package depth: 309 mm, Package height: 620 mm. Products per pallet: 18 pc(s), Layers per pallet: 3 pc(s), Pallet gross weight: 162 g. Pallet dimensions (W x D x H): 1016 x 1220 x 1856 mm, Pallet dimensions (W x D x H) (imperial): 1016 x 1219.2 x 1856.7 mm (40 x 48 x 73.1"), Pallet weight (imperial): 162 kg (357.1 lbs)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.