location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8J65A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894195371 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:43:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2022
Product end of life date
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print, Copy, Scan, Fax
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax :
The long product name of HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise MFP M631z
More>>>
HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax:
The official description of HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Take the guesswork out of fleet management
Centrally monitor and control your printers with HP Web Jetadmin.

Eliminate the wait from your workday
This printer wakes up fast and prints your first page as quickly as XX seconds.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Designed to conserve
This efficient printer is designed for exceptionally low energy consumption
Exceptional quality
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.





Short summary description HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax:
This short summary of the HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax:
This is an auto-generated long summary of HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax based on the first three specs of the first five spec groups.

HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

The world’s most secure printing[1]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Help prevent potential attacks and take immediate action with instant notification of security issues.
Centralise control of your printing environment with HP Web Jetadmin – and help build business efficiency.[2]

High-speed performance meets energy efficiency

Speed through tasks and save paper. Print two-sided documents nearly as fast as single-sided.
This printer wakes up fast and prints your first page faster – in as quickly as 12.8 seconds.[3]
This MFP uses exceptionally low amounts of energy thanks to its innovative design and toner technology.[4]
Paper handling options include a wheeled stand and 550-sheet input feeder for paper sizes 10.16 x 15.24 cm (4 x 6") to legal.

More. Pages, Performance, and Protection.[5]

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Original HP Toner cartridges with JetIntelligence deliver more pages per cartridge than predecessors.[5]
Help retain the Original HP quality you paid for with anti-fraud and cartridge authentication technology.
Spend less time replacing toner, and more on business. Choose high-yield toner cartridges.[6]

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Time to first page (black, normal)
5.4 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
52 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
215.9 x 863.6 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, USB
Scan speed (colour)
69 ppm
Scan speed (black)
69 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
1000
Features
Recommended duty cycle
5000 - 30000 pages per month
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
HP segment
Enterprise
Input & output capacity
Total input capacity *
2300 sheets
Total output capacity *
1000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Postcard, Recycled paper, Rough paper, Thin paper, Transparencies
Multi-purpose tray media types
Envelopes, Labels, Letterhead, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
740 W
Power consumption (copying)
740 W
Power consumption (ready)
29 W
Power consumption (sleep)
3.3 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Sustainability
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Mercury free
Weight & dimensions
Width
661 mm
Depth
658 mm
Height
1234 mm
Weight
62.5 kg
Packaging data
Package width
856 mm
Package depth
760 mm
Package height
1660 mm
Package weight
86.6 kg
Logistics data
Harmonized System (HS) code
84433100
Other features
Noise level
53 dB
Brand Image Product code Product Stock Price from
HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax
(show image)
J8J65A HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP LaserJet Enterprise MFP M631z, Print, Copy, Scan, Fax:
Disclaimer

[1] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit www.hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims.
[2] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin.
[3] Measured after 15 min in sleep. Exact speed varies depending on the system configuration, software application, driver, document complexity and time in sleep.
[4] Based on HP testing using the ENERGY STAR® programme’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov versus the top three leading competitors as of 8/2015. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[5] More pages versus predecessor cartridges claim based on page-yield comparison of HP 37X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[6] HP 37X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately. [12] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
[14] Measured using ISO/IEC 17629. For more information, see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Scan software not included in box. HP Scan and TWAIN driver available for download at www.hp.com/support.
Based on standard ITU-T test image at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for V.34 and 6 sec/page for V.17.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 v device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 v device.
Cartridges included; Yields 11,000 black pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
Based on the BA TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit www.hp.com/go/learnaboutsupplies.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.