location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M501n 4800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M501n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8H60A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296258414 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:26:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 May 2019
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M501n 4800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stay ahead of schedule with the fastest first page out from sleep mode.[1] This compact, quiet printer outperforms the competition on energy efficiency[4] and delivers ultra-fast two-sided printing.
  • - Work with confidence, not worries. Get strong protection for devices, data, and documents, using embedded security features, and centrally manage your entire printer fleet.[8]
  • - Bring out the best in your printer. Print more high-quality pages than ever before,[2] using specially designed Original HP Toner cartridges with JetIntelligence. Count on the authentic HP quality you paid for – something the competition can’t match.
Warranty: One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M501n 4800 x 600 DPI A4 :
The long product name of HP LaserJet Pro M501n 4800 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M501n, Laser, 4800 x 600dpi, 43ppm, A4, 1500MHz, 256MB, USB, LCD
More>>>
HP LaserJet Pro M501n 4800 x 600 DPI A4:
The official description of HP LaserJet Pro M501n 4800 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Put impressive print speeds and performance to work in your office. This energy-saving printer starts faster[1] and delivers security features to help guard against threats. Original HP Toner cartridges with JetIntelligence produce more pages.[2]

Short summary description HP LaserJet Pro M501n 4800 x 600 DPI A4:
This short summary of the HP LaserJet Pro M501n 4800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M501n, Laser, 4800 x 600 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M501n 4800 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet Pro M501n 4800 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Pro M501n. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 100000 pages per month. Maximum resolution: 4800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Big results, small footprint

Don’t wait for documents. Print your first page in as few as 7.2 seconds from energy-efficient sleep mode.[3]
This printer leads its class in low energy use[4] – thanks to its innovative design and toner technology.
Get consistently high-quality documents across a variety of media – at up to 65 pages per minute on A5 paper.[4]
This compact, quiet printer is designed to fit in tight spaces and offers a 1,200-sheet maximum capacity.[5]

Get strong protection and easily manage your fleet

Help keep printing safe from boot up to shutdown with security features that guard against complex threats.
Help ensure documents remain confidential with PIN printing enabled through an optional USB drive.[6]
Employ policy-based protection for printing devices with optional HP JetAdvantage Security Manager.[7]
Easily manage devices and settings using HP Web Jetadmin with a suite of essential management features.[8]

More. Pages, Performance, and Protection.

Produce sharp text, bold blacks, and crisp graphics with precision black toner.
Get more. Original HP Toner with JetIntelligence delivers more pages per cartridge than predecessors.[2]
Get the professional results you expect from HP with a choice of Jetintelligence cartridges to fit your budget. [9]
Help ensure the Original HP quality you paid for, using anti-fraud and cartridge authentication technology.

Fast wake-up and print
Fast wake-up and print

Print the first page from sleep mode as fast as 7.2 seconds

Leading energy efficiency in it's HP class
Leading energy efficiency in it's HP class

This efficient printer is designed for exceptionally low energy consumption

Compact size

Compact design lets this printer fit into small spaces

1,200-sheet input capacity
1,200-sheet input capacity

Save time by refilling paper less often.

Works with HP JetAdvantage Security Manager
Works with HP JetAdvantage Security Manager

Protect sensitive business data with embedded and optional HP JetAdvantage security solutions.

Original HP Toner cartridges with JetIntelligence
Original HP Toner cartridges with JetIntelligence

Get more pages, performance, and protection out of your printer – using Original HP Toner cartridges with JetIntelligence.

Printing
Duplex printing mode
Manual
Print resolution black
4800 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
5.8 s
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
1500 - 6000 pages per month
Printing colours *
Black
Number of print cartridges *
2
Page description languages *
PCL 5, PCL 6, PDF 1.7, PostScript 3, URF, PWG, PCLmS
Printer fonts
Scalable, TrueType
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
1200 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Transparencies, Letterhead, Heavy paper, Card stock, Rough paper, Labels, Thick paper, Plain paper, Recycled paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
SNMPv2, HTTPS, SSL/TLS, SNMPv3
Mobile printing technologies
Mopria Print Service, HP ePrint, Apple AirPrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Performance
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
660 W
Power consumption (ready)
6.1 W
Power consumption (standby)
6.1 W
Power consumption (PowerSave)
0.1 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.562 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
30 - 70%
Weight & dimensions
Width
418 mm
Depth
376 mm
Height
289 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2481 mm
Weight
11.4 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
466 mm
Package weight
14.5 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Software CD
Yes
Documentation CD
Yes
Cables included
AC
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Management tools
HP Proxy Agent Software, HP JetAdvantage Security Manager, HP Utility (Mac), HP Device Toolbox
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, HP Web Services Assist (HP Connected), HP Device Toolbox, HP Product Improvement Study
Logistics data
Pallet gross weight
456.7 g
Layers per pallet
5 pc(s)
Products per pallet
30 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Disclaimer HP LaserJet Pro M501n 4800 x 600 DPI A4:
Disclaimer

[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speed completed 12/2015. Subject to device settings. Actual results may vary. For details, see www.hp.com/go/Ljclaims.
[2] More pages versus predecessor cartridges claim based on page-yield comparison of HP 55X High Yield Black Original LaserJet Toner Cartridges with HP 87X High Yield Black Original LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] Measured using ISO/IEC 17629. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] Based on comparisons of TEC (Typical Electricity Consumption) data reported on energystar.gov for mono laser printers with >1% worldwide market share as reported by IDC as of Q3 2015, available worldwide and with print speeds of 40–50 ppm (A4). Actual results may vary. Learn more at hp.com/go/ljclaims.
[5] Measured using ISO/IEC 24734 Feature Performance Test; excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[6] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[7] Based on HP internal secured data (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see www.hp.com/go/securitymanager.
[8] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin.
[9] HP 87X High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately.
[10] Based on comparisons of TEC (Typical Electricity Consumption) data reported on energystar.gov for mono laser printers with >1% worldwide market share as reported by IDC as of Q3 2015, available worldwide and with print speeds of 40–50 ppm (A4). Actual results may vary. Learn more at hp.com/go/ljclaims.
[11] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.