Product Brochure/Datasheet
(1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M652n, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Print
- - HP ImageRet 3600
Warranty:
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M652n, Print
:
The long product name of HP Color LaserJet Enterprise M652n, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Color LaserJet Enterprise M652n
More>>>
HP Color LaserJet Enterprise M652n, Print:
The official description of HP Color LaserJet Enterprise M652n, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Take the guesswork out of fleet management
Centrally monitor and control your printers with HP Web Jetadmin.
Eliminate the wait from your workday
This printer wakes up fast and prints your first page as quickly as XX seconds.
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Designed to conserve
This efficient printer is designed for exceptionally low energy consumption
Exceptional quality
Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.
Short summary description HP Color LaserJet Enterprise M652n, Print:
This short summary of the HP Color LaserJet Enterprise M652n, Print data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet Enterprise M652n, Print, Laser, Colour, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing
Long summary description HP Color LaserJet Enterprise M652n, Print:
This is an auto-generated long summary of HP Color LaserJet Enterprise M652n, Print based on the first three specs of the first five spec groups.
HP Color LaserJet Enterprise M652n, Print. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD, Product colour: White