Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 2548 All-in-One Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7V19B
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793392287
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 28196
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 15 Feb 2018 00:36:06
The date of the most recent change of this product data-sheet in Icecat.
Microfiber firm, The Rag Company, chooses HP Officejet Pro 8610 e-All-in-One
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP ePrint App data sheet (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cambro Manufacturing uses HP Officejet Pro X printers for speed and quality (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Milwaukee Electric Tool Corp. uses HP MPS and HP printers for heavy duty user (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to /supportWith services, software, solutions and support from HP Total Care, you can use, protect and enjoy your HP Technology. Comes with one-year technical phone support; one-year limited hardwareand access to 24/7 award-winning support services through /support
Long product name HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi :
The short editorial description of HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi

HP Deskjet 2548 All-in-One Printer
More>>>
HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi:
The official marketing text of HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi as supplied by the manufacturer

This HP Deskjet all-in-one delivers easy wireless printing from any room in your home,1 plus scanning and copying—at an affordable price. Set up quickly and preserve space with a compact design. Save more with optional high-capacity cartridges.2

Easy wireless printing comes home

• Print wirelessly from any room in your house with smartphone, tablet, and PC.1


Tackle more tasks for less cash

• Full of value—print more for less with optional high-capacity cartridges.2


Fits right in

• Save your space with a compact all-in-one designed to fit where you need it.


Reduce your impact

• Designed to conserve—save energy, using an all-in-one that’s ENERGY STAR® qualified.


1 Mobile device must be wireless-enabled. Printer and device must be on the same local wireless network or through direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz routers only. Feature may require driver or apps, available for download at hpconnected.com

2 High-capacity Original HP 61XL and 802 Ink Cartridges not included; please purchase separately. Less cost per page compared with standard capacity HP 61 and 802 Ink Cartridges.

Short summary description HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi:
This short summary of the HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 2548 AiO, Inkjet, Colour printing, 1200 x 1200 DPI, 60 sheets, A4, Grey

Long summary description HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 2548 AiO 1200 x 1200DPI Inkjet A4 7ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 2548 AiO. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Standard input capacity: 60 sheets. Standard output capacity: 25 sheets. Wi-Fi. Colour of product: Grey

Performance
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
No
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
300 pages per month
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Not supported
Printing colours
The colours that can be produced by the printer.
Black, Cyan, Magenta, Yellow
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
All-In-One-multitasking
No
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
7 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 3
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
24 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
1200 x 1200 DPI
Copy speed (normal quality, black, A4)
4.5 cpm
Copy speed (normal quality, colour, A4)
3 cpm
Maximum number of copies
9 copies
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 1200 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan area
A4 / Letter (216 x 297)
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,JPG,PNG,TIF
Document formats supported
The type of document formats that can be read/produced with this device e.g. .docx, .pdf.
PDF
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Gray scale levels
256
TWAIN version
1.9
Scan technology
Indicates the technology used to scan by this product
CIS
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
60 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Envelopes, Glossy paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Multi-purpose tray media types
Business cards, Envelopes
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL
Borderless printing media sizes
B5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 / Letter (216 x 297 mm)
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Mobile printing technologies *
Apps etc. which allow users to send a print job from a smartphone or tablet to a printer via a wireless network.
Apple AirPrint
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
USB 2.0, Wireless LAN
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Power
Power consumption (average operating) *
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.6 W
Power consumption (off)
0.2 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50/60
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Weight & dimensions
Width *
The measurement or extent of something from side to side.
425 mm
Depth *
The distance from the front to the back of something.
306 mm
Height *
The measurement of the product from head to foot or from base to top.
157 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.21 kg
Country Distributor
United Kingdom 1 distributor(s)
X