Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128GB SATA 2.5" Serial ATA

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128GB SATA 2.5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6U73AV
Category
Aso known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
internal solid state drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3392
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 28 Aug 2016 16:20:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 128GB SATA 2.5" Serial ATA :
The short editorial description of HP 128GB SATA 2.5" Serial ATA

128GB SATA 2.5" SSD
More>>>
HP 128GB SATA 2.5" Serial ATA:
The official marketing text of HP 128GB SATA 2.5" Serial ATA as supplied by the manufacturer

Solid State Drives (SSDs) are fast becoming a real force with respect to storage in the computer industry. With no moving parts, storage is no longer bound by mechanical barriers to higher pe
rformance. HP SSDs for workstations offer overall performance significantly beyond that of SAS 15k rpm HDDs (Hard Disk Drives).

SSDs should be considered for most workstations since the number of processor cores and overall processing power can be limited by the I/O performance of the storage subsystem. For applications where 15k rpm HDDs deliver a performance improvement over standard SATA HDDs, an HP SSD will likely deliver even better performance

Short summary description HP 128GB SATA 2.5" Serial ATA:
This short summary of the HP 128GB SATA 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP 128GB SATA 2.5", 128 GB, 2.5", Serial ATA

Long summary description HP 128GB SATA 2.5" Serial ATA:
This is an auto-generated long summary of HP 128GB SATA 2.5" Serial ATA based on the first three specs of the first five spec groups.

HP 128GB SATA 2.5". Solid-state drive capacity: 128 GB. SSD form factor: 2.5". Solid-state drive interface: Serial ATA

Performance
Solid-state drive capacity *
The Solid State Drive's data storage capacity.
128 GB
Solid-state drive interface *
The type of interface(s) with which the Solid State Drive is connected to other hardware.
Serial ATA
Design
SSD form factor *
2.5"
Other features
Internal
The product is built in.
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Australia 1 distributor(s)
X