location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
352dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6U57B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894505989 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 09:00:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 May 2019
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Count on exceptional value and the results businesses need – print professional-quality colour documents for a low total cost of ownership.[2]
  • - Keep productivity on track with best-in-class speeds[1] and fast printing from sleep mode. Documents are ready fast, so there’s less waiting.
  • - Minimise interruptions and downtime with efficient, reliable performance. Conserve resources and use less energy than laser printers[3] with HP PageWide Technology designed for today’s busy office.
Warranty: One-year, on-site warranty, service and support; One-year technical phone support, chat and email
Long product name HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi :
The long product name of HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP PageWide 352dw Printer, Inkjet, 30ppm, A4, 1200MHz, 512MB, 2"
More>>>
HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
The official description of HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster[1] than any colour printer in its class, HP PageWide delivers professional-quality colour documents and best-in-class energy efficiency[3] – all at an affordable purchase price.

Short summary description HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This short summary of the HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide 352dw, Colour, 2400 x 1200 DPI, 4, A4, 40000 pages per month, 30 ppm

Long summary description HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP PageWide 352dw. Colour, Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Duplex printing. Network ready. Wi-Fi. Product colour: Black, White

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[8]

2-sided printing
2-sided printing

Easily print from your smartphone, tablet, and notebook at work, home, or on the go.[9]

Professional colour, low total cost[2]

Results you expect, lasting value, and a low total cost of ownership.[2]
Print professional-quality colour on a variety of papers – perfect for office use.
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[4]

The fastest printer in its class[1]

Wait less, do more with best-in-class speeds – as fast as 45 ppm in colour and black-and-white.[1]
Grab pages and go – without waiting. This device wakes up and prints fastest in its class.[5]
Print directly from your mobile device to your Wi-Fi Direct® printer – without accessing the company network.[6]

Proven technology. Superior energy efficiency.[2]

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Conserve with HP PageWide Technology – designed to use less energy than any printer in its class.[3]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

Features
Separate cartridges
Yes
Duplex printing *
Yes
Page description languages *
PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
40000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
45 ppm
Print speed (black, draft quality, A4/US Letter)
45 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7.5 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Maximum number of input trays *
3
Maximum output capacity
300 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Processor frequency
1200 MHz
Design
Market positioning *
Business
Product colour *
Black, White
Built-in display *
Yes
Colour display
No
Display diagonal
5.08 cm (2")
Power
Power consumption (printing) *
70 W
Power consumption (off)
0.2 W
Power consumption (standby)
9.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP dynamic security
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
407 mm
Height
378.9 mm
Weight
16.4 kg
Other features
Network ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-15 01:55:24
Uk has collected 3 expert reviews for HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2017-02-15 01:55:24
It's hard to believe that HP's PageWide technology is four-years-old already. The new print head – which as its name implies covers the whole width of a page – helped HP grab the world record for the fastest desktop printer.The Officejet Pro X576dw (and i...
Good Great print speeds, Large output tray, Onsite warranty...
Bad Print quality average, Big and heavy, No USB cable bundled...
Bottom line HP's printer is an impressive all-rounder and a good option for businesses, although alternative devices in its price range may be more suitable in some cases...
0%
techradar.com/au/
Updated:
2017-02-15 01:55:24
It's hard to believe that HP's PageWide technology is four-years-old already. The new print head – which as its name implies covers the whole width of a page – helped HP grab the world record for the fastest desktop printer.The Officejet Pro X576dw (and...
Good Great print speeds, Large output tray, Onsite warranty...
Bad Print quality average, Big and heavy, No USB cable bundled...
Bottom line HP's printer is an impressive all-rounder and a good option for businesses, although alternative devices in its price range may be more suitable in some cases...
0%
devontechsupport.com
Updated:
2017-05-13 03:50:34
It's hard to believe that HP's PageWide technology is four-years-old already. The new print head – which as its name implies covers the whole width of a page – helped HP grab the world record for the fastest desktop printer.The Officejet Pro X576dw (and i...
Bottom line The 352dw is a decent all-rounder with excellent print speeds and features along with above average printing capabilities. Clearly, this is no photo-printer but it is more than adequate for most business printing jobs.At £169 (around $220, AU$295), it is...
0%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Disclaimer HP PageWide 352dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1] Comparison based on manufacturers’ published specifications of fastest available colour mode of all colour business printers €300–€600 and MFPs €400–€800 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at www.hp.com/go/printerspeeds.
[2] Total cost of ownership comparison based on 90,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, long-life consumables of all colour business printers €300–€600 and MFPs €400–€800 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at www.hp.com/go/pagewideclaims and www.hp.com/go/learnaboutsupplies.
[3] Energy claim based on TEC data reported on energystar.gov. Data normalised to determine energy efficiency of majority of in-class business printers €300-€600 and MFPs €400–€800 as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at www.hp.com/go/pagewideclaims.
[4] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class colour laser printers €300–€600 and MFPs €400–€800 as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at www.hp.com/go/pagewideclaims.
[5] Comparison based on manufacturers’ published specifications of first page out from ready and sleep mode of all colour business printers €300–€600 and MFPs €400–€800 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Subject to device settings. Actual results may vary. Learn more at www.hp.com/go/printerspeeds.
[6] Mobile device needs to be connected directly to the signal of a Wi-Fi Direct® supported MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. For details, see www.hp.com/go/mobileprinting.
[7] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.
[8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.