location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 615n print server Internal Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
615n
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
615n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6057-61001-RFB
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2018 23:02:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Jetdirect 615n print server Internal Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Internal memory: 8 MB Flash memory: 2 MB
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, EtherTalk, DLC/LLC
  • - Ethernet LAN (RJ-45) ports: 1
Long product name HP Jetdirect 615n print server Internal Ethernet LAN :
The long product name of HP Jetdirect 615n print server Internal Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jetdirect 615n, Refurbished
More>>>
HP Jetdirect 615n print server Internal Ethernet LAN:
The official description of HP Jetdirect 615n print server Internal Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Jetdirect 615n Fast Ethernet internal print server is designed to let businesses share top-of-the-line HP printers with EIO connectivity across their network and over the Internet in Ethernet/Fast Ethernet environments.

Short summary description HP Jetdirect 615n print server Internal Ethernet LAN:
This short summary of the HP Jetdirect 615n print server Internal Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 615n, 8 MB, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 10BASE-T, 100BASE-TX

Long summary description HP Jetdirect 615n print server Internal Ethernet LAN:
This is an auto-generated long summary of HP Jetdirect 615n print server Internal Ethernet LAN based on the first three specs of the first five spec groups.

HP Jetdirect 615n. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, EtherTalk, DLC/LLC. Power consumption (typical): 2 W. Windows operating systems supported: Windows 98, Windows ME, Windows NT, Mac operating systems supported: Mac OS 8.6, Other operating systems supported: Novell NetWare 5.x, Novell NetWare 6.x

Features
Internal *
Yes
Number of simultaneous printers
1
Memory
Internal memory
8 MB
Flash memory
2 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, EtherTalk, DLC/LLC
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
2 W
Software
Windows operating systems supported
Windows 98, Windows ME, Windows NT
Mac operating systems supported
Mac OS 8.6
Linux operating systems supported
Yes
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
32 - 131 °F
Operating altitude
0 - 4600 m
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)