Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro 276dw Monochrome Printer

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 276dw Monochrome Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J5W40A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793301548 show
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18860
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 18 Feb 2018 04:53:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific during Optional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical Support
One-year limited hardware 24-hour; 7 days a week Web support; business hour phone support within period
Long product name HP Officejet Pro 276dw Monochrome Printer :
The short editorial description of HP Officejet Pro 276dw Monochrome Printer

HP Officejet Pro 276dw Monochrome Printer
More>>>
HP Officejet Pro 276dw Monochrome Printer:
The official marketing text of HP Officejet Pro 276dw Monochrome Printer as supplied by the manufacturer

Efficiently manage your printing environment—and your budget—with a colour MFP that delivers up to 50% lower cost per page than lasers1 and powerful manageability tools. Simplify office tasks with versatile functions and easy networking.1Cost-per-page (CPP) claim based on the majority of colour laser printers < US$300, colour laser MFPs < US$500, Sept/2012. For details, see hp.com/go/officejet.

Short summary description HP Officejet Pro 276dw Monochrome Printer:
This short summary of the HP Officejet Pro 276dw Monochrome Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro 276dw Monochrome Printer

Long summary description HP Officejet Pro 276dw Monochrome Printer:
This is an auto-generated long summary of HP Officejet Pro 276dw Monochrome Printer based on the first three specs of the first five spec groups.

HP Officejet Pro 276dw Monochrome Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01
Testseek has collected 16 expert reviews for HP Officejet Pro 276dw Monochrome Printer 多功能複合機 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.com.au
Updated:
2017-05-01
Inkjets, which are losing some of their cachet among consumers, are finding new jobs in small offices and workgroups. We’ve tested enough business models over the past couple of years to prove that in the around $500 space. A good place to start is wi...
80%
pcadvisor.co.uk
Updated:
2017-05-01
Inkjet printers , which are losing some of their cachet among consumers, are finding new jobs in small offices and workgroups. We've tested enough business models over the past couple of years to prove that a high-quality inkjet multifunction printer is f...
Bottom line The 276dw's management features, smooth setup and operation, low ink costs, and quality output make it one of the nicest experiences we've had with a printer. Overall it's a temptingly nice alternative to a laser printer for a small office or workgroup.Ta...
80%
itproportal.com
Updated:
2017-05-01
The HP Officejet Pro 276dw MFP is impressive in that it offers speed and paper handling capabilities which are comparable to a similarly priced laser MFP, making it a serious contender as an alternative to a colour laser MFP for a micro or small office or...
Good Laser class speed, High quality text and graphics, Duplex printing, Duplexing automatic document feeder, Ethernet connection...
Bad Photo quality isn't so hot...
Bottom line Quite simply, the HP Officejet Pro 276dw MFP delivers a lot of printer for the price. Its more notable features include laser class speed and text quality, paper handling suitable for light to medium duty printing by small office standards, the ability t...
80%
gadgetspeak.com
Updated:
2017-05-01
This is a four in one device and somewhat larger than recent items of this sort. Being black it will either need to work in an office, in the home of a Goth or be secreted away behind a sofa or in a cupboard, with Wi-Fi or Network it can be...
76%
trustedreviews.com
Updated:
2017-05-01
What is the HP Officejet Pro 276dw? Several printer companies are still trying to move inkjet print into the small and home office (SOHO) market. HP has been a prime mover and its range of Officejet Pro machines have carved out quite a niche, particularly...
Good Memory card and USB slots, High capacity cartridges, Stylish looks...
Bad 3s pauses while printing each page, Poor registration in colour print, Single paper tray...
70%
Show all
X