HP logo

HP EliteOne 705 G1 AMD PRO A10 PRO A10-7800B 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20304
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
18 Dec 2015
Bullet Points HP EliteOne 705 G1 AMD PRO A10 PRO A10-7800B 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
  • - Windows 7 Professional 64-bit
  • - AMD A10 PRO-7800B (3.5GHz, Cache 4MB, 4 Cores)
  • - 4GB DDR3-SDRAM 1600MHz (1 x 4), 500GB SATA HDD 7200
  • - AMD Radeon R6
Warranty:
3-year limited including 3 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteOne 705 G1 AMD PRO A10 PRO A10-7800B 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

AMD A10 PRO-7800B (3.5GHz, Cache 4MB, 4 Cores), 23" LED Full HD (1920 x 1080), 4GB DDR3-SDRAM 1600MHz (1 x 4), 500GB SATA HDD 7200, DVD Super Multi, AMD Radeon R6, Gigabit LAN, Windows 7 Professional 64-bit

HP EliteOne 705 G1 AMD PRO A10 PRO A10-7800B 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

The sleek design of the HP EliteOne 800 G1 AiO inspires with a space saving 21.5-inch diagonal screen. Trust your mission critical projects to an all-in-one PC that’s built to handle the demands of virtually any business environment. Power your workday with a secure, enterprise-class PC that's as reliable as it is stylish.

Short summary description HP EliteOne 705 G1 AMD PRO A10 PRO A10-7800B 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP EliteOne 705 G1, 58.4 cm (23"), Full HD, AMD PRO A10, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteOne 705 G1 AMD PRO A10 PRO A10-7800B 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP EliteOne 705 G1. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD PRO A10, Processor frequency: 3.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.