- - Flash memory: 2 MB
- - Ethernet LAN IEEE 802.3
- - TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
- - Ethernet LAN (RJ-45) ports: 1
- - Grey
HP Jetdirect 300x Print Server for Fast Ethernet, Parallel, RJ-45, 2 MB memory, External, 0.24 kg, Grey
The HP Jetdirect 300x External print server for Fast Ethernet enables high-speed network printer sharing and delivers Internet connectivity capability through one reliable network connection.
Features
Share
- Network and Internet connectivity for a single network-capable printer to Fast Ethernet and Ethernet environments.
- Scalable sharing of printers by large workgroups.
Compatible
- Use the Jetdirect 300x with a broad range of networking systems and protocols.
- Compatible with selected HP LaserJets and Inkjets using parallel ports.
Reliable
- Achieve reliable networking with the leader in printer networking.
- Jetdirect just works so you don't spend all of your time troubleshooting while your team waits.
HP JetDirect 300x, Grey, 2 MB, Ethernet LAN, IEEE 802.3, 10,100 Mbit/s, 100BASE-T, 10BASE-T
HP JetDirect 300x. Product colour: Grey. Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, IP Direct Mode, LPD, FTP Printing, IPP, Netware NDS, Bindery, NDPS,..., Management protocols: SNMP v1/v2c. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64,..., Mac operating systems supported: Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X...