location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5000 Black Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2X01AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793136713 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Mar 2016
Product end of life date
Bullet Points HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - Wireless Bluetooth 9.14 m
  • - Intraaural
  • - Microphone type: In-line
Warranty: 2-years limited
Long product name HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music :
The long product name of HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP H5000 Black Bluetooth Headset
More>>>
HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music:
The official description of HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware compatibility
Compatible with most Bluetooth®-enabled tablets, smartphones, notebooks, etc.

Clear stereo sound, freedom of movement, dazzling colors, touch controls – all from the HP Micro Stereo Headset. This compact wireless audio streaming bundle delivers clear music or calls while linked up to virtually any Bluetooth® device.


Features
Convenient audio mobility

Clip and go with an ultra-tiny stereo receiver streaming crisp audio media or calls from any Bluetooth®-enabled device from up to 30' away.

Comfort to hear & easy to control
Flexible silicone ear gels provide clear sound, while the tangle-resistant flat cables include accessible in-line microphone and controls.

Noticeably Colorful
The small and contoured receiver with matching cables and flexible silicone ear buds reflect your personal style with vibrant colors in neon purple, orange, black, or white.

Short summary description HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music:
This short summary of the HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

HP H5000 Black Bluetooth Headset, Wireless, Calls/Music, 40 g, Headset, Black

Long summary description HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music:
This is an auto-generated long summary of HP H5000 Black Bluetooth Headset Wireless In-ear Calls/Music based on the first three specs of the first five spec groups.

HP H5000 Black Bluetooth Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 9.14 m. Weight: 40 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Volume control
Digital
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
9.14 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
In-line
Battery
Talk time
7 h
Charging source
USB
Standby time
200 h
Weight & dimensions
Width
42.5 mm
Depth
39.5 mm
Height
16 mm
Weight
40 g
Packaging data
Package width
140 mm
Package depth
96 mm
Package height
42 mm
Package weight
190 g
Packaging content
Cables included
USB
Other features
Buttons quantity
5
User guide
Yes
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)