Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5000 White Bluetooth Headset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2X00AA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0888793136683 show
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17587
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-years limited
Long product name HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset :
The short editorial description of HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset

HP H5000 White Bluetooth Headset
More>>>
HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset:
The official marketing text of HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset as supplied by the manufacturer

Hardware compatibility
Compatible with most Bluetooth®-enabled tablets, smartphones, notebooks, etc.

Clear stereo sound, freedom of movement, dazzling colors, touch controls – all from the HP Micro Stereo Headset. This compact wireless audio streaming bundle delivers clear music or calls while linked up to virtually any Bluetooth® device.


Features
Convenient audio mobility

Clip and go with an ultra-tiny stereo receiver streaming crisp audio media or calls from any Bluetooth®-enabled device from up to 30' away.

Comfort to hear & easy to control
Flexible silicone ear gels provide clear sound, while the tangle-resistant flat cables include accessible in-line microphone and controls.

Noticeably Colorful
The small and contoured receiver with matching cables and flexible silicone ear buds reflect your personal style with vibrant colors in neon purple, orange, black, or white.

Short summary description HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset:
This short summary of the HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.

HP H5000 White Bluetooth Headset, Wireless, In-ear, Binaural, Intraaural, 40 g, Black

Long summary description HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset:
This is an auto-generated long summary of HP H5000 White Bluetooth Headset In-ear Binaural Wireless Black mobile headset based on the first three specs of the first five spec groups.

HP H5000 White Bluetooth Headset. Connectivity technology: Wireless, Bluetooth. Wearing style: In-ear, Headset type: Binaural. Ear coupling: Intraaural. Volume control: Digital. Weight: 40 g. Colour of product: Black

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Wearing style *
The way in which the device is worn.
In-ear
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Volume control
Digital
Buttons quantity
The number of buttons that there are in/on the product.
5
Performance
Operating keys
Play/Pause, Track <, Track >, Volume +, Volume -
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Wireless range
9.14 m
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Battery
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
7 h
Battery
Standby time
200 h
Power
Charging source
How the battery is charged.
USB
Weight & dimensions
Width
The measurement or extent of something from side to side.
42.5 mm
Depth
The distance from the front to the back of something.
39.5 mm
Height
The measurement of the product from head to foot or from base to top.
16 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Packaging data
Cables included
USB
User guide
Yes
Package width
The distance from one side of the packaging to the other.
140 mm
Package depth
The distance from the front to the back of the packaging.
96 mm
Package height
The distance from the top to the bottom of the packaging.
42 mm
Package weight
Weight of the packaged product.
190 g
Country Distributor
Polska 2 distributor(s)
X