location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-a080sa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J0A91EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793797488 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Mar 2015
Product end of life date
Warranty: 1-year limited parts, labour, and pickup and return service
Long product name HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver :
The long product name of HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4030U (3M Cache, 1.90 GHz), 13.3" HD (1366 x 768) LED, 4GB DDR3L, 1TB SATA HDD, Intel HD Graphics 4400, Fast Ethernet, WLAN 802.11b/g/n, Bluetooth, HD Webcam, Windows 8.1 64 bit
More>>>
HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:
The official description of HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily convert from a 33,8 cm (13,3") notebook to stand to tent to tablet mode with this amazingly value-packed convertible PC, featuring a 360° hinge. With optimized touchscreen performance and BeatsAudio™, all your productivity and entertainment needs are at your fingertips.

Features

Windows 8 or other operating systems available

360° hinge for ultimate flexibility.

Work in notebook mode, watch in stand mode, play in tent mode, go in tablet mode. This innovative convertible PC has the flexibility to keep up with all your needs.

Tap, swipe, pinch.

No matter which way you use your innovative convertible PC, the latest touchscreen technology makes the most of Windows 8.1 in notebook, stand, tent, or tablet mode.1

BeatsAudio™.

With BeatsAudio™ and dual speakers optimized for use in any position, the HP Pavilion x360 is designed for the best-sounding, richest audio on a PC.

HP Connected Music.

Get access to unlimited listening of radio playlists for 12 months. Enjoy the latest songs of your favorite music styles, ad-free, and get a chance to win concert tickets and experiences with your preferred artists.

Short summary description HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:
This short summary of the HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 13-a080sa, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver:
This is an auto-generated long summary of HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP Pavilion x360 13-a080sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4030U
Processor cores
2
Processor threads
4
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EN
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
81018
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
43.5 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
333.2 mm
Depth
228.7 mm
Height
22.4 mm
Weight *
1.95 kg
Packaging content
Warranty card
Yes
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 09:58:33
Uk has collected 21 expert reviews for HP Pavilion x360 13-a080sa Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gizmodo.com.au
Updated:
2015-11-15 06:25:32
HP's small, simple 2-in-1 laptops are an easy recommendation for high school or university students, parents, grandparents — just about anyone who needs a straightforward web-browsing and email-emailing PC that can do double duty as a tablet for a bit of...
0%
gadgetspeak.com
Updated:
2016-10-26 03:15:54
The HP Pavilion X360 Convertible laptop/tablet computer measures 32x22x2cm and weighs 1660 grams, the viewable screen is 29.5x16.5cm which gives the notional diagonal imperial measurement of 13 inches the native screen resolution is 1920x1080.The whole ou...
88%
notebookcheck.net
Updated:
2014-10-11 02:23:54
The market for convertibles is becoming increasingly popular. They are a combination of high-performance tablets and office and/or multimedia laptops . While these devices were only available in the business sector for prices beyond 1000 Euros, there are...
Good Economic yet swift processor, Laptop, tablet, and all-in-one PC, Multipurpose design, Appealing looks...
Bad Very viewing angle dependent screen, No full-fledged SSD, Relatively heavy for a tablet...
Bottom line Nowadays, manufacturers apparently have to stride new paths to stand out in the ever-advancing industry. While it was all about increasingly higher clock rates around the millennium, the last few years focused on core count and improving the efficiency of...
74%
notebookcheck.net
Updated:
2014-12-04 06:20:20
After the Pavilion 13-a000ng , the Pavilion 13-a093na is already the second device from HP's 13.3 inch convertible series reviewed by us. Our test model features an AMD APU, while the sister model comes with an Intel processor. HP also wants to attract bu...
Good Nice color, Hardly gets warmer, Good battery life, Works quite quietly, Plenty of storage capacity...
Bad Dark, bluish display with narrow viewing angles, Only 12 months warranty...
Bottom line The HP Pavilion 13-a093na is really eye-catching due to the color combination of its case. In contrast, the sister model looks almost boring. Apart from colors, the device can also score points with quiet system noise and very low temperature rise. The la...
75%
Laptopmag.com
Updated:
2015-09-01 01:06:57
The HP Pavilion x360 13t is not your typical budget 2-in-1. For $510, you get a plenty-capable Intel Core i3 processor and strong battery life in a highly flexible, 13-inch design. The keyboard and audio quality also impress. While the x360 13t's touchpad...
Good Stronger performance than competition, Easily convertible chassis, Strong, clear audio, Above-average battery life...
Bad Stiff touchpad, Some colors don't render well on display...
Bottom line The HP Pavilion x360 13t offers very good performance for the price and impressive audio, in a highly flexible, 13.3-inch design...
80%
computershopper.com
Updated:
2015-09-30 05:41:12
Our x360 13 review model was the base configuration, and it packed the right specs where it counts. Its 2.1GHz Intel Core i3-5010U "Broadwell" 5th-Generation processor isn't going to blow anyone's doors off, but it is faster (sometimes, much faster) than...
Good Good-quality IPS display, Solid keyboard, Long battery life...
Bad Heavy in tablet mode, Sluggish hard drive, Needs a bloatware scrubbing...
Bottom line HP's Pavilion x360 13 punches hard where it counts: a spiffy screen, solid build, and a peppy Core i3 engine. It's good for getting actual work done—and enjoying a movie after. Read More…...
80%
neowin.net
Updated:
2016-10-21 02:45:22
Are you in the market for a new laptop? You're in the right place. I've been using the HP Pavilion x360 m3 Convertible for about a month and a half now, and to be honest, I've enjoyed almost every bit of it.As I always do when reviewing a laptop, I'm writ...
Good Powerfull, Great keyboard, FHD display, Convertible, Great speakers...
Bad Third-party software, Only 128GB internal storage, Trackpad...
Bottom line Ultimately, the HP Pavilion x360 m3 Convertible is a buy. This assumes that you're looking to spend $729 on a laptop.Of course, everyone has different needs when it comes to buying a new PC. If you're in the market for a gaming rig, it's not for you. If y...
90%
hothardware.com
Updated:
2016-10-21 02:45:22
Mainstream notebooks, laptops, and convertible devices have been significantly refined over the last few generations. The $500-$900 price range generally features laptops that are thin and light, built well, have decent battery life, and deliver solid mul...
Good Good looks, Quality audio system, Decent battery life, Slim, light chassis, Competitively priced...
Bad Limited SSD options, Keyboard backlight costs extra...
Bottom line As for gaming, the Pavilion x360 13t is a mainstream machine with on-processor graphics, so it should be able to handle light, casual gaming duties -- and it does. If you're looking to run modern, first-person shooters at reasonable settings though, you'l...
0%
Laptopmag.com
Updated:
2016-10-21 02:45:22
These days, you can get a capable 2-in-1 for under $500 and one with formerly expensive features such as an SSD and a 1080p display for under $700. However, even those specs and a shiny exterior won't get you a premium product in this price range. Startin...
Good Solid performance, Strong speakers...
Bad Dim display, Lots of bloatware...
Bottom line The HP Pavilion x360 is a solid performer with strong speakers, but it has a dim display and too much preloaded junk...
60%
notebookcheck.net
Updated:
2016-12-24 01:37:35
Convertible for home use. HP's 13.3-inch convertible pleases with a high-contrast IPS display and offers plenty of storage. The battery life could be better...
Good IPS display, Full HD display, a lot of storage, very decent keyboard, develops barely any heat, works silently in idle state...
Bad no AC Wi-Fi, only a one-year warranty, average battery life, fan whines at higher speeds, no USB Type-C, no Ethernet...
80%
notebookcheck.net
Updated:
2017-01-17 02:18:55
Good, basically. HP's Pavilion x360 line provides a relatively affordable entry into the convertible market for those disinterested in the frills of typical high-end Ultrabooks but still unwilling to spring for bargain-bin fare. Today's model even feature...
Good good CPU performance devoid of throttling, M.2 SSD included in lieu of conventional mechanical storage, good thermal management, overall system performance rivals more expensive competitors, IPS screen with good viewing angles and acceptable brightness/c...
Bad low-resolution screen, subpar clickpad, poor single-band wireless-N adapter performance (no AC), difficult and limited maintenance options, fan noise resembles a high-pitched whine, weak speakers, plastic casing is stable enough, but still suffers flex i...
Bottom line The Pavilion x360 13t-u100 is a solid machine for a particular target user, but it is not without its compromises. Specifically, it's worth considering for anyone not terribly concerned with case quality and durability, flexible maintenance and upgrades...
75%
about.com
Updated:
2017-11-22 03:36:09
The HP Pavilion x360 name is derived from the hinge for the display that lets it fold all the way back to create a hybrid laptop that can also function like a laptop akin to what the Lenovo Yoga 2 Pro does but at a much more affordable price...
Good Better Performance Than Similar Low-Cost 11-inch Hybrids, Comfortable and Accurate Keyboard Design, Available In Red As Well As Silver...
Bad Hard Drive Holds Back Performance Against Some Alternatives, Screen Brightness and Coating Suffers From Glare and Reflections, Heavy To Use As a Tablet For Extended Periods...
Bottom line Jul 23 2014 - HP's Pavilion x360 13z Touch is a compromise system in many ways. It is designed as a hybrid laptop that can be used like a tablet but the size and weight make it difficult to do that often. Performance is certainly better than more compact...
0%