HP logo

HP ENVY Recline 27-k009 Intel® Core™ i7 i7-4765T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 730A Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56986
Info modified on:
07 Oct 2024, 17:07:29
Short summary description HP ENVY Recline 27-k009 Intel® Core™ i7 i7-4765T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 730A Windows 8 Black, Silver:

HP ENVY Recline 27-k009, 68.6 cm (27"), Full HD, Intel® Core™ i7, 12 GB, 1 TB, Windows 8

Long summary description HP ENVY Recline 27-k009 Intel® Core™ i7 i7-4765T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 730A Windows 8 Black, Silver:

HP ENVY Recline 27-k009. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.