location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p2050 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6T29AA
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5"
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Silver
Warranty: 2 year limited warraty
Long product name HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver :
The long product name of HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

p2050 500GB Silver Portable Hard Drive
More>>>
HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:
The official description of HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Portable Hard Drive is perfect for extra plugand-play storage and includes HP SimpleSave backup software

Features

- Stylish Aluminum Design
- HP SimpleSave backup software
- USB powerefd and USB 3.0 in 2.5" format

Short summary description HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:
This short summary of the HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP p2050 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Silver

Long summary description HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver:
This is an auto-generated long summary of HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver based on the first three specs of the first five spec groups.

HP p2050 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver

Hard drive
HDD capacity *
500 GB
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Silver
Plug and Play
Yes
LED indicators
Yes
Windows operating systems supported
Yes
Features
Linux operating systems supported
Yes
Security
Fingerprint reader
No
Power
Bus powered *
USB
External power adapter
No
Packaging data
Cables included
USB
Warranty card
Yes
User guide
Yes
Bundled software
HP SimpleSave
Other features
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2014-12-25 03:29:27
Uk has collected 3 expert reviews for HP p2050 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%