location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11642 1075mm Shock Universal Rack

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11642 1075mm Shock Universal Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6J66A#8ZN
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets
Icecat Product ID:
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:06:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 11642 1075mm Shock Universal Rack :
The short editorial description of HP 11642 1075mm Shock Universal Rack

HP 11642 1075mm Shock Universal Rack
More>>>
HP 11642 1075mm Shock Universal Rack:
The official marketing text of HP 11642 1075mm Shock Universal Rack as supplied by the manufacturer

Are you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?

Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity. With a 3000 pound capacity, the welded frame is based on previous designs for durability, and includes the advance perforation door of the Intelligent Series Racks for better airflow. The cosmetics have been streamlined to compliment almost any data center. We also kept the new rear bracket to ease installation of cable management and power distribution. The new HP 11000 G2 Series Rack is also compatible with HP Location Discovery Services to speed implementation of new equipment and speed asset tracking. All in one simple, universal rack for all your data center needs.

Short summary description HP 11642 1075mm Shock Universal Rack:
This short summary of the HP 11642 1075mm Shock Universal Rack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11642 1075mm Shock Universal Rack

Long summary description HP 11642 1075mm Shock Universal Rack:
This is an auto-generated long summary of HP 11642 1075mm Shock Universal Rack based on the first three specs of the first five spec groups.

HP 11642 1075mm Shock Universal Rack

Brand Image Product code Product Stock Price from
HP 1U 10-pack Black Universal Filler Panel HP 1U 10-pack Black Universal Filler Panel
(show image)
BW928A#0D1 1U 10-pack Black Universal Filler Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP 1075-1200mm Offset Baying Kit HP 1075-1200mm Offset Baying Kit
(show image)
BW941A#B01 1075-1200mm Offset Baying Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1M-1075mm Offset Baying Kit HP 1M-1075mm Offset Baying Kit
(show image)
BW952A#B01 1M-1075mm Offset Baying Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 48U 1075mm Side Panel Kit HP 48U 1075mm Side Panel Kit
(show image)
H6J91A#0D1 48U 1075mm Side Panel Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Hardware Kit HP Rack Hardware Kit
(show image)
H6J85A Rack Hardware Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 600mm Heavy Duty V2 Stabilizer Kit HP 600mm Heavy Duty V2 Stabilizer Kit
(show image)
BW961A#B01 600mm Heavy Duty V2 Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 600mm Rack Stabilizer Kit HP 600mm Rack Stabilizer Kit
(show image)
BW932A#0D1 600mm Rack Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 1U 10-pack Black Universal Filler Panel HP 1U 10-pack Black Universal Filler Panel
(show image)
BW928A#MOJ 1U 10-pack Black Universal Filler Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP Quarter Turn Hook and Loop 10 Pack Kit HP Quarter Turn Hook and Loop 10 Pack Kit
(show image)
BW963A#0D1 Quarter Turn Hook and Loop 10 Pack Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Custom Door Branding Kit HP Custom Door Branding Kit
(show image)
BW935A#0D1 Custom Door Branding Kit 0.00
(excl. VAT)
0 (incl. VAT)