location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RP7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5W79EA
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2015
Product end of life date
Warranty: 3-year limitedincluding 3 years of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :
The long product name of HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 807UE, 4GB 1600MHz DDR3, 32GB SATA SSD, Intel HD Graphics, DVI-I, 6xUSB 2.0, RS-232, PS/2, RJ-12, Gigabit Ethernet, WLAN 802.11 b/g/n, FreeDOS
More>>>
HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:
The official description of HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining reliability in hospitality and retail, the HP RP7 Retail System, Model 7100 delivers an intuitive, comfortable user experience in a fanless, sealed chassis that’s deployable in your most demanding settings.

Features
Reliability you can trust

- A breathtaking exterior is just the beginning. We also packed the HP RP7, Model 7100 with durable, reliable technologies that optimize speed of service and enhance guest experiences.
- The fanless, solid-state design supports deployment in customer-facing and staff work areas. The sealed chassis is resistant to splashing water and dust and achieves an Ingress Protection rating of “54”.1
- Get improved uptime in demanding environments from Intel® processors with technologies such as: Intel® Virtualization Technology, Intel® 642, Enhanced Intel SpeedStep® Technology, and Thermal Monitoring Technologies.
- Choose the best touch display for your cashiers and environment and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.3
- Add a sharp customer-facing display. The HP RP7 10.4-inch CFD Display (B0T22AV)4 is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.

Impressive everywhere you look

Enhance your store image with the modern, space-saving design and contemporary aesthetics.

Substance beyond style

- The HP RP7, Model 7100 is retail-hardened for use in environments up to an ambient 35°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
- An extended product lifecycle helps ensure consistency in your install base, and the three-year limited warranty on the entire solution gives you peace of mind about your investment.5

Versatility to meet your needs

- Versatile mounting configurations support wall or tabletop mounting so you can position the solution wherever you need it (wall mounting hardware sold separately).
- Connection points on all four sides of the display let you customize the exact combination of stylish peripherals (Magnetic Stripe Reader, fingerprint reader or webcam/sold separately) that you need.6

- 1 IP 54 rating (Ingress Protection rating) certifies that the RP7 Retail System Model 7100 is designed so that dust or splashed water will not interfere with the operation of the system.
- 2 64-bit computing on Intel® architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel® 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations.
- 3 Projected capacitive technology is available on 38,1 cm(15") and 43,2 cm (17") displays; resistive touchscreen is available on the 38,1 cm(15") display.
- 4 Monitor comes standard as head only. HP Dual Position L6010 Stand (A1X79AA) is available for separate purchase.
- 5 Certain restrictions and exclusions apply. HP Care Pack Services extend service contracts beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts from date of hardware purchase. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at www.hp.com/go/lookuptool. Additional HP Care Pack Services information by product is available at www.hp.com/hps/carepack.
- 6 HP does not support the use of any other standard USB device on the displays beyond the HP Retail Integrated Fingerprint Reader (BOT13AV), HP Retail Integrated Dual-Head MSR (B0T12AV) and HP Retail Integrated Webcam (B0T22AV).

Short summary description HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:
This short summary of the HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP7 7100, 38.1 cm (15"), 1024 x 768 pixels, Capacitive, 4:3, Intel® Celeron®, 807UE

Long summary description HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of HP RP7 7100 807UE 1 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP RP7 7100. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Touchscreen technology: Capacitive. Processor family: Intel® Celeron®, Processor model: 807UE, Processor frequency: 1 GHz. Internal memory: 4 GB, Internal memory type: DDR3, Maximum internal memory: 8 GB. Total storage capacity: 32 GB, Storage media: SSD, HDD interface: SATA. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Capacitive
Aspect ratio
4:3
Processor
Processor family *
Intel® Celeron®
Processor model *
807UE
Processor frequency
1 GHz
Processor front side bus
1333 MHz
Motherboard chipset
Intel® HM65 Express
Compatible processor series
Intel® Celeron®
Memory
Internal memory *
4 GB
Internal memory type
DDR3
Maximum internal memory
8 GB
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
SSD
HDD interface
SATA
HDD size
2.5"
SSD capacity
32 GB
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
Realtek ALC261 / SRS Premium Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wireless technology
802.11 b/g/n
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
6
Line-out
Yes
Microphone in
Yes
Parallel ports quantity
1
RS-232 ports
2
PS/2 ports quantity
1
DC-in jack
Yes
Design
Product colour
Black
Software
Operating system installed *
FreeDOS
Bundled software
HP Client Management Solutions
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power supply
180 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 35 °C
Ergonomics
Internal drive bays
1
Weight & dimensions
Width
313 mm
Depth
424 mm
Height
335.8 mm
Weight
6.8 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Other features
I/O ports
1 x DVI-I
Memory slots
1 x SODIMM
Brand Image Product code Product Stock Price from
HP Retail RP7 10.4-inch Customer Display HP Retail RP7 10.4-inch Customer Display
(show image)
QZ702AA#ABB Retail RP7 10.4-inch Customer Display 0.00
(excl. VAT)
0 (incl. VAT)
HP rp Retail RP7 10.4-inch Customer Display HP rp Retail RP7 10.4-inch Customer Display
(show image)
QZ702AA Retail RP7 10.4-inch Customer Display 0.00
(excl. VAT)
0 (incl. VAT)