location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4340s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5V36EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758385142 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2013
Product end of life date
Bullet Points HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey, Silver
  • - Intel® Core™ i3 i3-3120M 2.5 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3G
  • - Lithium-Ion (Li-Ion) 8.5 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver :
The long product name of HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3120M (2.5GHz, 3MB cache, 2 cores), Intel HM76 Express, 4GB 1333MHz DDR3 SDRAM, 320GB 5400 rpm SATA, Intel HD Graphics 4000, DVD SuperMulti DL, 13.3" HD LED anti-glare 1366 x 768, Gigabit Ethernet, un2420 EV-DO/HSPA Mobile Broadband, WLAN 802.11b/g/n, Bluetooth, Windows 7 Professional 64-bit
More>>>
HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver:
The official description of HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Business Partner. Optimized for Windows 8 Pro, this thin and light laptop is ideal for SMBs. It features a 33,8 cm (13.3") diagonal HD display, multimedia tools, easy-to-use security, an aluminum casing for exterior protection and discrete graphics.

- Carry your HP ProBook 4340s to meetings around town and across the nation. With a 33,8 cm (13.3") diagonal HD display, its thin and light design makes it easy to grab and go.
- The aluminum casing offers extended durability to keep up with mobile use. The smudge-resistant and wear-resistant HP DuraFinish keeps the metallic gray color looking polished.
- The spill-resistant keyboard helps protect sensitive electronics and key components from minor spills with a thin layer of Mylar film under the keyboard.
- Accidents happen. HP 3D DriveGuard helps protect your laptop's hard drive against impact, bumps and drops so your data has enhanced protection.
- Easy-to-use yet robust security features safeguard your data from unauthorized users. From requiring a fingerprint swipe to Face Recognition, your notebook is protected.
- Add edge to your presentations and documents. Incorporate colorful visuals with the discrete graphics on your notebook.
- Play, edit and produce video and audio files with ArcSoft Total Media Suite.
- Watch training videos at work and enjoy your favorite flicks at home – all thanks to the pre-loaded multimedia software. Use the HDMI port to plug into a large display at home, while running a movie downloaded to your notebook.
- Face time counts. Gain enhanced communications with on-board HD Web Cam for HD video and videoconferencing. The ArcSoft Total Media Suite can also be used to initiate your webcam and do personal photo editing and video recording.
- After a long day at work, relax to crisp tunes coming directly from your business notebook and SRS Premium Sound.

Short summary description HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver:
This short summary of the HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4340s, Intel® Core™ i3, 2.5 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver:
This is an auto-generated long summary of HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver based on the first three specs of the first five spec groups.

HP ProBook 4340s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Grey, Silver

Design
Product type *
Laptop
Product colour *
Grey, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3120M
Processor cores
2
Processor threads
4
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS Premium Sound PRO
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
3G standards
HSPA
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Trial software
Microsoft Office 2010
Operating system installed *
Windows 7 Professional
Bundled software
Cyberlink Media Suite HP Recovery Manager HP Support Assistant HP Hotkey Support Software HP Peak Power Manager HP Power Assistant HP Connection Manager HP Wireless Hotspot HP Wireless Assistant Intel Wireless Display ArcSoft Total Media Suite Skype ready WinZip
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71465
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
8.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
326 mm
Depth
229 mm
Height
24 mm
Weight *
1.84 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 13:22:01
Uk has collected 6 expert reviews for HP ProBook 4340s Intel® Core™ i3 i3-3120M Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Grey, Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2013-08-03 13:22:01
Simple Office laptops can be found everywhere. However you don't think much of devices under 400 Euros? You want to grab a „decent “ device and are willing to spend a few more Euros? Then the ProBooks under 600 Euros are right for you. HP has reduced t...
Good Highclass materials, Simple design, Solid construction, Good keyboard/mouse combination, Cool casing, Good battery life and power consumption, Carry case is included...
Bad Continuously running fan (BIOS), and flaringup fan (irregular), Only 12 months standard warranty, Lowcontrast display, No docking port...
Bottom line How many compromises does one need to make in order to own a ProBook for 570 Euros. Quite a lot, we summarise: No WXGA++ display, only basic connections as found in consumer laptops, a bad Webcam and no high performance configurations (i5 rarely, no i7...
84%