location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4340s Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4340s Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5V35EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758359617 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2013
Product end of life date
Warranty: 1-year limited warranty (upgrades available, sold separately), 1-year warranty on primary battery
Long product name HP ProBook 4340s Notebook PC :
The long product name of HP ProBook 4340s Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProBook 4340s Notebook PC
More>>>
HP ProBook 4340s Notebook PC:
The official description of HP ProBook 4340s Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Business Partner. Optimized for Windows 8 Pro, this thin and light laptop is ideal for SMBs. It features a 33,8 cm (13.3") diagonal HD[1] display, multimedia tools, easy-to-use security, an aluminum casing for exterior protection and discrete graphics[2].

Short summary description HP ProBook 4340s Notebook PC:
This short summary of the HP ProBook 4340s Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 4340s Notebook PC

Long summary description HP ProBook 4340s Notebook PC:
This is an auto-generated long summary of HP ProBook 4340s Notebook PC based on the first three specs of the first five spec groups.

HP ProBook 4340s Notebook PC

Protection inside and out.

Carry your HP ProBook 4340s to meetings around town and across the nation. With a 33,8 cm (13.3") diagonal HD[1] display, its thin and light design makes it easy to grab and go.
The aluminum casing offers extended durability to keep up with mobile use. The smudge-resistant and wear-resistant HP DuraFinish keeps the metallic gray color looking polished.
The spill-resistant keyboard helps protect sensitive electronics and key components from minor spills with a thin layer of Mylar film under the keyboard.
Accidents happen. HP 3D DriveGuard[3] helps protect your laptop's hard drive against impact, bumps and drops so your data has enhanced protection.
Easy-to-use yet robust security features safeguard your data from unauthorized users. From requiring a fingerprint swipe to Face Recognition[4], your notebook is protected.

Accomplish more with the right business tools.

Add edge to your presentations and documents. Incorporate colorful visuals with the discrete graphics on your notebook.
Play, edit and produce video and audio files with ArcSoft Total Media Suite.

Mix business with pleasure.

Watch training videos at work and enjoy your favorite flicks at home – all thanks to the pre-loaded multimedia software. Use the HDMI port to plug into a large display at home, while running a movie downloaded to your notebook[5].
Face time counts. Gain enhanced communications with on-board HD Web Cam[6] for HD video and videoconferencing. The ArcSoft Total Media Suite can also be used to initiate your webcam and do personal photo editing and video recording.
After a long day at work, relax to crisp tunes coming directly from your business notebook and SRS Premium Sound.

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 02:44:47
Uk has collected 6 expert reviews for HP ProBook 4340s Notebook PC and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-29 02:44:47
Simple Office laptops can be found everywhere. However you don't think much of devices under 400 Euros? You want to grab a „decent “ device and are willing to spend a few more Euros? Then the ProBooks under 600 Euros are right for you. HP has reduced t...
Good Highclass materials, Simple design, Solid construction, Good keyboard/mouse combination, Cool casing, Good battery life and power consumption, Carry case is included...
Bad Continuously running fan (BIOS), and flaringup fan (irregular), Only 12 months standard warranty, Lowcontrast display, No docking port...
Bottom line How many compromises does one need to make in order to own a ProBook for 570 Euros. Quite a lot, we summarise: No WXGA++ display, only basic connections as found in consumer laptops, a bad Webcam and no high performance configurations (i5 rarely, no i7...
84%
Disclaimer HP ProBook 4340s Notebook PC:
Disclaimer

[1] HD content required to view HD images.
[2] AMD Dynamic Switchable Graphics technology requires either an AMD “A” series APU or an Intel processor, plus an AMD Radeon™ discrete graphics configuration and is available on Windows® 7 Professional, Home Premium, and/or Home Basic OS. With AMD Dynamic Switchable Graphics technology, full enablement of all discrete graphics video and display features may not be supported on all systems (e.g. OpenGL applications will run on the integrated GPU or the APU as the case may be).
[3] Requires Microsoft Windows.
[4] Requires Microsoft Windows and a webcam as well as the user’s mobile phone set up.
[5] HDMI cable is sold separately.
[6] Sold separately or as an optional feature. Internet access required.