location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
850 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5G39EA+U4414A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 180 GB SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 50 Wh 45 W
  • - Windows 7 Professional 64-bit
Long product name HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver :
The long product name of HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (1.6GHz, 3MB), 15.6" LED FHD WVA (1920 x 1080), 4GB (1 x 4GB) DDR3L SDRAM, 180GB SATA SSD, Intel HD Graphics 4400, webcam, 802.11a/b/g/n, Bluetooth 4.0, Windows 7 Professional 64 / Windows 8 Pro + U4414A
More>>>
HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
The official description of HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now employees can hit the road with a travel pro. The HP EliteBook 850 G1 industry leading Ultrabook™ is ultra-productive in and out of the office. Work with confidence thanks to proven enterprise technologies and enterprise security, performance and management features that will meet all your business needs.

Features

Windows 8 Pro or other operating systems available

Sleek and sturdy.
- It’s time for an upgrade to the dramatically thin, light design of the HP EliteBook 850 G1 Ultrabook™ with a luxurious and soft touch finish.
- Join forces with the latest generation Intel® architecture1 and operate at peak performance levels with Intel Smart Response Technology for disk cache and expand total storage options with an additional mini-card SSD.
- Dock up for an enterprise desktop experience using the optional UltraSlim Docking Station with a convenient side connector and dual DisplayPorts for multiple display support.

It’s all about the connections.
- Exercise full control over your wireless connections through a single user interface with support for most networks, including optional new 4G WWAN, using HP Connection Manager.
- Easily share your internet connection with up to five devices with HP Wireless Hotspot. Help colleagues get online and improve productivity.
- Take productivity to a whole new level with innovative software like HP ePrint8 and HP PageLift9 on the HP EliteBook 850 G1.
- Bridge distances on the HP EliteBook 800 series, optimized for communication with Microsoft Lync, premium audio/video and optional full-HD display.

Solid security.
- HP Sure Start restores productivity and reduces IT help desk calls in the event of a BIOS attack or corruption. Exclusively from HP, HP Sure Start helps reduce down time for users and IT.
- Keep sensitive information in safe hands. HP Trust Circles helps protect your data by ensuring that only assigned contacts can access critical files.
- Stay up and running. HP BIOS Protection offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Safeguard data, devices and identities with HP’s hassle-free Client Security portfolio, including HP Drive Encryption, HP Device Access Manager with Just In Time Authentication, and HP Secure Erase.
- Ensure smooth sailing with stable and consistent images, managed lifecycle transitions and Global Series support you can rely on.

Road ready.
- Never fear accidental bumps and minor spills. HP EliteBooks undergo challenging tests so you don’t have to. During the HP Total Test Process, PCs experience 115,000 hours of performance trials to ensure they can withstand rigorous work environments.
- Designed to be travel-tough, the HP EliteBook thin and light notebooks feature a new, soft touch finish and are designed to undergo MIL-STD 810G testing.

Short summary description HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This short summary of the HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 850 G1, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 850 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
180 GB
Storage media *
SSD
Total SSDs capacity
180 GB
Number of SSDs installed
1
SSD capacity
180 GB
SSD interface
SATA
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Ports & interfaces
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375.5 mm
Depth
253.6 mm
Height
21.4 mm
Weight *
1.88 kg
Other features
LightScribe
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 02:41:41
Uk has collected 22 expert reviews for HP EliteBook 850 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
uk.hardware.info
Updated:
2016-10-21 02:41:41
HP presented a large number of new notebooks today aimed at the business segment. They're all part of the existing ProBook and EliteBook series from HP. According to Herbert Koeck, managing director of HP EMEA, the company wants to continue investing in...
0%
pcmag.com
Updated:
2016-10-21 02:41:41
The HP EliteBook 850 G1 ($1,614, as tested) is a well-designed, future-proofed business ultrabook. Its easy upgradability makes it an attractive choice for IT professionals looking to buy laptops for their company, particularly if they have an IT staff th...
Good Removable bottom panel. Dual pointing devices. Windows 7 Professional. Space available for system memory and M.2 solid-state drive (SSD) upgrades. Conforms to MIL-STD-810 specs for durability. Numerous connectivity options.
Bad No touch screen. Oddly placed rubber bumpers. Battery life lags...
Bottom line The HP EliteBook 850 G1 fulfills the need for a large-screen business ultrabook. It's particularly IT-friendly, and that might tip the balance for companies that upgrade or service their laptops on a regular basis...
70%
notebookcheck.net
Updated:
2016-10-21 02:41:41
You do not only want to get the best build quality and precise input devices when you invest a four digit sum for a high-quality business notebook – the performance should be pretty good as well. This is also the reason for our review update of the just...
Good Light and high-quality case, Good input devices, Outdoor-capable display with a high resolution, Very good application performance, Easy maintenance, Quiet fan, 36 months warranty...
Bad Card reader tricky to access, Speakers lack bass, GPU throttling, High price...
Bottom line HP EliteBook 850 G1-H5G44ETOne step forward, two steps back It might be irritating at first that the top version of the 850 G1-series is actually one percentage point behind the base configuration in our ratings – but the reason is simple when you have a...
84%
notebookcheck.net
Updated:
2016-10-21 02:41:41
Everything was okay until 2013: At the top of HP's business lineup were the EliteBooks of the 8500-series – they seemed like indestructible 3 kg 15-inch monsters, where the mobility was not as important as the stability and reliability. But not only the...
Good Light and high-quality case, Good input devices, Outdoor-capable display with high resolution, Solid application performance, Comprehensive upgradability, Very quiet fan, Low temperature development, 36 months warranty...
Bad Lower performance than the predecessors, Limited performance on battery power, Backlight flickering with reduced brightness, Loud hard drive, High price level...
Bottom line HP EliteBook 850 G1-H5G34ETHP decided to make a radical new beginning with the EliteBook 850 G1 – it remains to be if the customers will reward this courage. Instead of hardware that is more powerful, you get an increased mobility Weight and battery runti...
86%
notebookreview.com
Updated:
2016-10-21 02:41:41
HP caters to the exclusive market for premium thin-and-light business notebooks with its new EliteBook 850. Its key features include a 1080p anti-glare display, good keyboard and touchpad, Windows 7 availability and support, solid build quality and enterp...
Good Good build quality, Good performance, Long battery life, Easy access to internals, Excellent connectivity options...
Bad Display could be more colorful, Expensive...
83%
Laptopmag.com
Updated:
2016-10-21 02:41:41
The EliteBook 850 G1 is a Windows 7 Pro notebook built for productivity and security. Complete with a fingerprint scanner, HP's security software, a durable design and a luminous 15.6-inch 1080p display, the $1,614 laptop (starting at $954) has everything...
Good Durable design that's very light for 15-incher, Strong security features, Bright 1080p matte screen, Easy-to-remove bottom, Long battery life...
Bad Mixed performance results, Viewing angles could be wider...
Bottom line The HP EliteBook 850 G1 is an excellent 15-inch business laptop with a durable design, strong security features and long battery life...
80%